Teguar Corporation 21.5" Medical All-in-One Computer TME-5031-22

Description
The fanless TME-5031-22 is a medical panel PC designed for use as patient infotainment terminals or nursing cart/station computers. These units feature powerful Intel Core i3/i5/i7 Skylake processors, but since they are System on Chip (SOC), power consumption is kept down due to the high level of integration and shorter wiring of the single chip. The full flat projected capacitive touchscreens are IP65 rated and the enclosures have an antibacterial finish to prevent the growth of dangerous germs. To ensure the protection of patients and healthcare employees, the TME-5031-22 has been UL/EN 60601 medically certified. An LED reading bar on the bottom of the unit provides lighting when it isn’t otherwise available, and the HD display delivers a great visual experience. This medical computer will help make patient recovery more enjoyable, and healthcare personnel more efficient. 21.5" PCAP Touchscreen 6th Generation Intel Core i3/i5/i7 or Celeron Processor Isolated USB, LAN, and COM Ports Optional Handset with Barcode Scanner Dual LED Reading Light Bar EN/UL 60601-1 Medically Certified
Description
The fanless TME-5031-22 is a medical panel PC designed for use as patient infotainment terminals or nursing cart/station computers. These units feature powerful Intel Core i3/i5/i7 Skylake processors, but since they are System on Chip (SOC), power consumption is kept down due to the high level of integration and shorter wiring of the single chip. The full flat projected capacitive touchscreens are IP65 rated and the enclosures have an antibacterial finish to prevent the growth of dangerous germs. To ensure the protection of patients and healthcare employees, the TME-5031-22 has been UL/EN 60601 medically certified. An LED reading bar on the bottom of the unit provides lighting when it isn’t otherwise available, and the HD display delivers a great visual experience. This medical computer will help make patient recovery more enjoyable, and healthcare personnel more efficient. 21.5" PCAP Touchscreen 6th Generation Intel Core i3/i5/i7 or Celeron Processor Isolated USB, LAN, and COM Ports Optional Handset with Barcode Scanner Dual LED Reading Light Bar EN/UL 60601-1 Medically Certified

Suppliers

Company
Product
Description
Supplier Links
21.5
Charlotte, NC, United States
21.5" Medical All-in-One Computer
TME-5031-22
21.5" Medical All-in-One Computer TME-5031-22
The fanless TME-5031-22 is a medical panel PC designed for use as patient infotainment terminals or nursing cart/station computers. These units feature powerful Intel Core i3/i5/i7 Skylake processors, but since they are System on Chip (SOC), power consumption is kept down due to the high level of integration and shorter wiring of the single chip. The full flat projected capacitive touchscreens are IP65 rated and the enclosures have an antibacterial finish to prevent the growth of dangerous germs. To ensure the protection of patients and healthcare employees, the TME-5031-22 has been UL/EN 60601 medically certified. An LED reading bar on the bottom of the unit provides lighting when it isn’t otherwise available, and the HD display delivers a great visual experience. This medical computer will help make patient recovery more enjoyable, and healthcare personnel more efficient. 21.5" PCAP Touchscreen 6th Generation Intel Core i3/i5/i7 or Celeron Processor Isolated USB, LAN, and COM Ports Optional Handset with Barcode Scanner Dual LED Reading Light Bar EN/UL 60601-1 Medically Certified

The fanless TME-5031-22 is a medical panel PC designed for use as patient infotainment terminals or nursing cart/station computers. These units feature powerful Intel Core i3/i5/i7 Skylake processors, but since they are System on Chip (SOC), power consumption is kept down due to the high level of integration and shorter wiring of the single chip. The full flat projected capacitive touchscreens are IP65 rated and the enclosures have an antibacterial finish to prevent the growth of dangerous germs. To ensure the protection of patients and healthcare employees, the TME-5031-22 has been UL/EN 60601 medically certified. An LED reading bar on the bottom of the unit provides lighting when it isn’t otherwise available, and the HD display delivers a great visual experience. This medical computer will help make patient recovery more enjoyable, and healthcare personnel more efficient.

  • 21.5" PCAP Touchscreen
  • 6th Generation Intel Core i3/i5/i7 or Celeron Processor
  • Isolated USB, LAN, and COM Ports
  • Optional Handset with Barcode Scanner
  • Dual LED Reading Light Bar
  • EN/UL 60601-1 Medically Certified
Supplier's Site

Technical Specifications

  Teguar Corporation
Product Category Computers
Product Number TME-5031-22
Product Name 21.5" Medical All-in-One Computer
Computer Type Medical
Display Size 21.5 inch (546.10 mm)
Processor Intel 386 Family
Unlock Full Specs
to access all available technical data

Similar Products

 - 9075716 - RS Components, Ltd.
RS Components, Ltd.
Specs
Computer Type Tablet
Display Size 10.1 inch (256.54 mm)
Operating System Microsoft®
View Details
Wide-Screen Industrial PC - E9066E™ - Marposs Corp
Specs
Operating System Microsoft®
General Features Touch Screen
View Details
Smart Device Manager -  - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Computer Type Tablet
Operating System Microsoft®
Processor Intel 386 Family
View Details