The TRT-A5380-10S Slim Rugged Tablet is compact and rugged, with a 10” scratch resistant touchscreen. This tablet is MIL-STD-810G certified and IP65 waterproof rated, with the option to upgrade to IP67, meaning it can withstand drops, shocks, and vibrations. The TRT-A5380-10S runs Android 7.0 that allows users to utilize various custom or third party applications locally or over the cloud. This industrial tablet will also keep your devices reliably connected with built its Built-in 4G LTE, WiFi, Bluetooth, GPS.
| Teguar Corporation | |
|---|---|
| Product Category | Ruggedized Computers |
| Product Number | TRT-A5380-10S |
| Product Name | 10" Slim Rugged Android Tablet |
| Computer Type | Tablet |
| General Features | Ruggedized; Touch Screen |
| Operating System | Android 7.0 Operating System |
| Processor | Intel 386 Family |