Teguar Corporation 15.6" Fanless Panel PC TP-2945-16

Description
The TP-2945-16 fanless panel PC is the perfect HMI replacement for industrial automation applications. The 15.6” widescreen touch display and front bezel is IP66/NEMA4 rated to ensure the unit can withstand the rigors of your operations. Using a system on chip (SoC) architecture, this industrial computer will help to keep your facility's power usage costs down. Even though the TP-2945-16 operates on a lower energy profile, it is still a powerful machine with its 1.83 GHz quad core CPU. Thanks to its fanless cooling system, this industrial panel PC is a computer that you can rely on 24/7, for years to come! 15.6” True Flat Panel Touch Screen Intel Bay Trail Quad Core N2930 1.83GHz CPU 4GB Onboard DDR3L Memory 2 Pin Connector for Power Switch IP66 Front in Aluminum Die-Cast Housing
Description
The TP-2945-16 fanless panel PC is the perfect HMI replacement for industrial automation applications. The 15.6” widescreen touch display and front bezel is IP66/NEMA4 rated to ensure the unit can withstand the rigors of your operations. Using a system on chip (SoC) architecture, this industrial computer will help to keep your facility's power usage costs down. Even though the TP-2945-16 operates on a lower energy profile, it is still a powerful machine with its 1.83 GHz quad core CPU. Thanks to its fanless cooling system, this industrial panel PC is a computer that you can rely on 24/7, for years to come! 15.6” True Flat Panel Touch Screen Intel Bay Trail Quad Core N2930 1.83GHz CPU 4GB Onboard DDR3L Memory 2 Pin Connector for Power Switch IP66 Front in Aluminum Die-Cast Housing

Suppliers

Company
Product
Description
Supplier Links
15.6
Charlotte, NC, United States
15.6" Fanless Panel PC
TP-2945-16
15.6" Fanless Panel PC TP-2945-16
The TP-2945-16 fanless panel PC is the perfect HMI replacement for industrial automation applications. The 15.6” widescreen touch display and front bezel is IP66/NEMA4 rated to ensure the unit can withstand the rigors of your operations. Using a system on chip (SoC) architecture, this industrial computer will help to keep your facility's power usage costs down. Even though the TP-2945-16 operates on a lower energy profile, it is still a powerful machine with its 1.83 GHz quad core CPU. Thanks to its fanless cooling system, this industrial panel PC is a computer that you can rely on 24/7, for years to come! 15.6” True Flat Panel Touch Screen Intel Bay Trail Quad Core N2930 1.83GHz CPU 4GB Onboard DDR3L Memory 2 Pin Connector for Power Switch IP66 Front in Aluminum Die-Cast Housing

The TP-2945-16 fanless panel PC is the perfect HMI replacement for industrial automation applications. The 15.6” widescreen touch display and front bezel is IP66/NEMA4 rated to ensure the unit can withstand the rigors of your operations. Using a system on chip (SoC) architecture, this industrial computer will help to keep your facility's power usage costs down. Even though the TP-2945-16 operates on a lower energy profile, it is still a powerful machine with its 1.83 GHz quad core CPU. Thanks to its fanless cooling system, this industrial panel PC is a computer that you can rely on 24/7, for years to come!

  • 15.6” True Flat Panel Touch Screen
  • Intel Bay Trail Quad Core N2930 1.83GHz CPU
  • 4GB Onboard DDR3L Memory
  • 2 Pin Connector for Power Switch
  • IP66 Front in Aluminum Die-Cast Housing
Supplier's Site

Technical Specifications

  Teguar Corporation
Product Category Computers
Product Number TP-2945-16
Product Name 15.6" Fanless Panel PC
Computer Type Panel
Display Size 15.6 inch (396.24 mm)
Processor Intel 386 Family
Speed 1830 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Powerful industrial PC - ibaRackline-PC HD - iba America LLC
Specs
Computer Type Desktop, Stand Alone or Tower
Operating System Microsoft®
Processor Intel 386 Family
View Details
 - 9075719 - RS Components, Ltd.
RS Components, Ltd.
Specs
Computer Type Tablet
Display Size 10.1 inch (256.54 mm)
Operating System Microsoft®
View Details