Teguar Corporation 12" Industrial Touchscreen PC TP-4010-12

Description
The TP-4010-12 industrial panel pc features a Bay Trail Celeron J1900 quad-core CPU and up to 8GB of RAM. This unit makes use of a system on chip (SoC) architecture to improve the efficiency of the computer. This 12" panel mount resistive touchscreen PC has an IP66 dust and waterproof rated front bezel and can be panel or VESA mounted. 12" Display with 800 x 600 Resolution Bay Trail Celeron J1900 Quad-Core CPU Highly Reliable Thermal Design for 24/7 Use Resistive Touchscreen with IP66 Front Bezel 2 Mini PCIe Sockets for add-on Expansion
Description
The TP-4010-12 industrial panel pc features a Bay Trail Celeron J1900 quad-core CPU and up to 8GB of RAM. This unit makes use of a system on chip (SoC) architecture to improve the efficiency of the computer. This 12" panel mount resistive touchscreen PC has an IP66 dust and waterproof rated front bezel and can be panel or VESA mounted. 12" Display with 800 x 600 Resolution Bay Trail Celeron J1900 Quad-Core CPU Highly Reliable Thermal Design for 24/7 Use Resistive Touchscreen with IP66 Front Bezel 2 Mini PCIe Sockets for add-on Expansion

Suppliers

Company
Product
Description
Supplier Links
12
Charlotte, NC, United States
12" Industrial Touchscreen PC
TP-4010-12
12" Industrial Touchscreen PC TP-4010-12
The TP-4010-12 industrial panel pc features a Bay Trail Celeron J1900 quad-core CPU and up to 8GB of RAM. This unit makes use of a system on chip (SoC) architecture to improve the efficiency of the computer. This 12" panel mount resistive touchscreen PC has an IP66 dust and waterproof rated front bezel and can be panel or VESA mounted. 12" Display with 800 x 600 Resolution Bay Trail Celeron J1900 Quad-Core CPU Highly Reliable Thermal Design for 24/7 Use Resistive Touchscreen with IP66 Front Bezel 2 Mini PCIe Sockets for add-on Expansion

The TP-4010-12 industrial panel pc features a Bay Trail Celeron J1900 quad-core CPU and up to 8GB of RAM. This unit makes use of a system on chip (SoC) architecture to improve the efficiency of the computer. This 12" panel mount resistive touchscreen PC has an IP66 dust and waterproof rated front bezel and can be panel or VESA mounted.

  • 12" Display with 800 x 600 Resolution
  • Bay Trail Celeron J1900 Quad-Core CPU
  • Highly Reliable Thermal Design for 24/7 Use
  • Resistive Touchscreen with IP66 Front Bezel
  • 2 Mini PCIe Sockets for add-on Expansion
Supplier's Site

Technical Specifications

  Teguar Corporation
Product Category Computers
Product Number TP-4010-12
Product Name 12" Industrial Touchscreen PC
Display Size 12.0 inch (304.80 mm)
Processor Intel 386 Family
Speed 2000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

 - 9075719 - RS Components, Ltd.
RS Components, Ltd.
Specs
Computer Type Tablet
Display Size 10.1 inch (256.54 mm)
Operating System Microsoft®
View Details
Wide-Screen Industrial PC - E9066E™ - Marposs Corp
Specs
Operating System Microsoft®
General Features Touch Screen
View Details
Smart Device Manager -  - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Computer Type Tablet
Operating System Microsoft®
Processor Intel 386 Family
View Details