Teguar Corporation 12” All-in-One Panel PC TSP-2945-12

Description
The TSP-2945-12 has a stainless steel front panel and aluminum back cover. The front panel of this unit is IP66/IP69K compliant, so when panel mounted, this PC is an ideal waterproof solution for food and beverage manufacturing or industrial applications exposed to liquids, sprays or humidity. The TSP-2945-12 can act as an HMI (human-machine interface), track metrics for your SCADA (supervisory control and data acquisition) program, or run your ERP (enterprise resource planning) software. This PC has an Intel Celeron processor and supports Windows 7, Windows 8.1, and Windows 10 IoT. The TSP-2945 series is available in screen sizes from 7” – 22”. 12.1” Resistive or P-cap Touchscreen Intel Celeron N2930 Processor 304 Stainless Steel Front Bezel Optional 316 Stainless Steel Front Bezel Wide Range DC 9~36V Power Input
Description
The TSP-2945-12 has a stainless steel front panel and aluminum back cover. The front panel of this unit is IP66/IP69K compliant, so when panel mounted, this PC is an ideal waterproof solution for food and beverage manufacturing or industrial applications exposed to liquids, sprays or humidity. The TSP-2945-12 can act as an HMI (human-machine interface), track metrics for your SCADA (supervisory control and data acquisition) program, or run your ERP (enterprise resource planning) software. This PC has an Intel Celeron processor and supports Windows 7, Windows 8.1, and Windows 10 IoT. The TSP-2945 series is available in screen sizes from 7” – 22”. 12.1” Resistive or P-cap Touchscreen Intel Celeron N2930 Processor 304 Stainless Steel Front Bezel Optional 316 Stainless Steel Front Bezel Wide Range DC 9~36V Power Input

Suppliers

Company
Product
Description
Supplier Links
12” All-in-One Panel PC - TSP-2945-12 - Teguar Corporation
Charlotte, NC, United States
12” All-in-One Panel PC
TSP-2945-12
12” All-in-One Panel PC TSP-2945-12
The TSP-2945-12 has a stainless steel front panel and aluminum back cover. The front panel of this unit is IP66/IP69K compliant, so when panel mounted, this PC is an ideal waterproof solution for food and beverage manufacturing or industrial applications exposed to liquids, sprays or humidity. The TSP-2945-12 can act as an HMI (human-machine interface), track metrics for your SCADA (supervisory control and data acquisition) program, or run your ERP (enterprise resource planning) software. This PC has an Intel Celeron processor and supports Windows 7, Windows 8.1, and Windows 10 IoT. The TSP-2945 series is available in screen sizes from 7” – 22”. 12.1” Resistive or P-cap Touchscreen Intel Celeron N2930 Processor 304 Stainless Steel Front Bezel Optional 316 Stainless Steel Front Bezel Wide Range DC 9~36V Power Input

The TSP-2945-12 has a stainless steel front panel and aluminum back cover. The front panel of this unit is IP66/IP69K compliant, so when panel mounted, this PC is an ideal waterproof solution for food and beverage manufacturing or industrial applications exposed to liquids, sprays or humidity. The TSP-2945-12 can act as an HMI (human-machine interface), track metrics for your SCADA (supervisory control and data acquisition) program, or run your ERP (enterprise resource planning) software. This PC has an Intel Celeron processor and supports Windows 7, Windows 8.1, and Windows 10 IoT. The TSP-2945 series is available in screen sizes from 7” – 22”.

  • 12.1” Resistive or P-cap Touchscreen
  • Intel Celeron N2930 Processor
  • 304 Stainless Steel Front Bezel
  • Optional 316 Stainless Steel Front Bezel
  • Wide Range DC 9~36V Power Input
Supplier's Site

Technical Specifications

  Teguar Corporation
Product Category Computers
Product Number TSP-2945-12
Product Name 12” All-in-One Panel PC
Display Size 12.1 inch (307.34 mm)
Operating System Microsoft®
Processor Intel 386 Family
Speed 1830 MHz
Unlock Full Specs
to access all available technical data

Similar Products

15.6
Specs
Display Size 15.6 inch (396.24 mm)
Operating System Microsoft® Windows 10 LTSC, Microsoft® Windows 11, Linux
Processor Intel 386 Family; Intel® Core™ i5-1145G7E 1.5GHz Quad core
View Details
3 suppliers
Powerful industrial PC - ibaDeskline - iba America LLC
Specs
Computer Type Desktop, Stand Alone or Tower
Operating System Microsoft®
Processor Intel 386 Family
View Details
 - 7200594 - RS Components, Ltd.
RS Components, Ltd.
Specs
Computer Type Desktop, Stand Alone or Tower
Processor Intel 386 Family
Speed 1600 MHz
View Details