Teguar Corporation 15" Fanless Panel PC TP-2945-15

Description
The TP-2945-15 is a solid mid-range industrial panel pc. The 15” flat touchscreen panel pc is a low power consumption model thanks to its system on chip (SoC) architecture. Perfect for use with your factory software on the manufacturing floor, the TP-2945-15 and its fanless cooling system are designed to run reliably 24/7. The unit's die-cast aluminum enclosure carries a front bezel waterproof rating of IP66. This fanless panel PC has a powerful 1.83 GHz quad core CPU and is designed to run with software systems such as SCADA (Supervisory Control and Data Acquisition) and MES (Manufacturing Execution Systems). 15” True Flat Panel Touch Screen Intel Bay Trail Quad Core N2930 1.83GHz CPU Optional PoE (Power over Ethernet) 4GB Onboard DDR3L Memory 2 Pin Connector for Power Switch IP66 Front in Aluminum Die-Cast Housing
Description
The TP-2945-15 is a solid mid-range industrial panel pc. The 15” flat touchscreen panel pc is a low power consumption model thanks to its system on chip (SoC) architecture. Perfect for use with your factory software on the manufacturing floor, the TP-2945-15 and its fanless cooling system are designed to run reliably 24/7. The unit's die-cast aluminum enclosure carries a front bezel waterproof rating of IP66. This fanless panel PC has a powerful 1.83 GHz quad core CPU and is designed to run with software systems such as SCADA (Supervisory Control and Data Acquisition) and MES (Manufacturing Execution Systems). 15” True Flat Panel Touch Screen Intel Bay Trail Quad Core N2930 1.83GHz CPU Optional PoE (Power over Ethernet) 4GB Onboard DDR3L Memory 2 Pin Connector for Power Switch IP66 Front in Aluminum Die-Cast Housing

Suppliers

Company
Product
Description
Supplier Links
15
Charlotte, NC, United States
15" Fanless Panel PC
TP-2945-15
15" Fanless Panel PC TP-2945-15
The TP-2945-15 is a solid mid-range industrial panel pc. The 15” flat touchscreen panel pc is a low power consumption model thanks to its system on chip (SoC) architecture. Perfect for use with your factory software on the manufacturing floor, the TP-2945-15 and its fanless cooling system are designed to run reliably 24/7. The unit's die-cast aluminum enclosure carries a front bezel waterproof rating of IP66. This fanless panel PC has a powerful 1.83 GHz quad core CPU and is designed to run with software systems such as SCADA (Supervisory Control and Data Acquisition) and MES (Manufacturing Execution Systems). 15” True Flat Panel Touch Screen Intel Bay Trail Quad Core N2930 1.83GHz CPU Optional PoE (Power over Ethernet) 4GB Onboard DDR3L Memory 2 Pin Connector for Power Switch IP66 Front in Aluminum Die-Cast Housing

The TP-2945-15 is a solid mid-range industrial panel pc. The 15” flat touchscreen panel pc is a low power consumption model thanks to its system on chip (SoC) architecture. Perfect for use with your factory software on the manufacturing floor, the TP-2945-15 and its fanless cooling system are designed to run reliably 24/7. The unit's die-cast aluminum enclosure carries a front bezel waterproof rating of IP66. This fanless panel PC has a powerful 1.83 GHz quad core CPU and is designed to run with software systems such as SCADA (Supervisory Control and Data Acquisition) and MES (Manufacturing Execution Systems).

  • 15” True Flat Panel Touch Screen
  • Intel Bay Trail Quad Core N2930 1.83GHz CPU
  • Optional PoE (Power over Ethernet)
  • 4GB Onboard DDR3L Memory
  • 2 Pin Connector for Power Switch
  • IP66 Front in Aluminum Die-Cast Housing
Supplier's Site

Technical Specifications

  Teguar Corporation
Product Category Computers
Product Number TP-2945-15
Product Name 15" Fanless Panel PC
Display Size 15.0 inch (381.00 mm)
Processor Intel 386 Family
Speed 1830 MHz
Unlock Full Specs
to access all available technical data

Similar Products

ML100G-54-2 Fanless Intel® N97 Industrial NUC - ML100G-54-2 - OnLogic Inc.
Specs
Processor Intel 386 Family; Intel N97
Main Memory 32.00 GB
Operating Temperature ? to 122 F (? to 50 C)
View Details
10.1
Specs
Computer Type Tablet
Operating System Microsoft®; Windows 11 IoT Enterprise LTSC
Processor Intel 386 Family; Intel® N200, 3.70 GHz
View Details
Wide-Screen Industrial PC - E9066E™ - Marposs Corp
Specs
Operating System Microsoft®
General Features Touch Screen
View Details