Teguar Corporation 17" Fanless Panel PC TP-2945-17

Description
The TP-2945-17 fanless panel PC is the ideal HMI replacement for running your shop floor software. The 17” full flat touchscreen display and front bezel is IP65/NEMA4 rated to protect components from contact with water, dust, and particles. Featuring a system on chip (SoC) architecture, this computer uses power very efficiently. Despite its low power profile, the TP-2945-17 is still a powerful machine with its 1.83 GHz quad core CPU. Utilizing a fanless cooling system, the unit is designed to run seamlessly and reliably 24/7. 17” True Flat Panel Touch Screen Intel Bay Trail Quad Core N2930 1.83GHz CPU 4GB Onboard DDR3L Memory 2 Pin Connector for Power Switch IP66 Front in Aluminum Die-Cast Housing
Description
The TP-2945-17 fanless panel PC is the ideal HMI replacement for running your shop floor software. The 17” full flat touchscreen display and front bezel is IP65/NEMA4 rated to protect components from contact with water, dust, and particles. Featuring a system on chip (SoC) architecture, this computer uses power very efficiently. Despite its low power profile, the TP-2945-17 is still a powerful machine with its 1.83 GHz quad core CPU. Utilizing a fanless cooling system, the unit is designed to run seamlessly and reliably 24/7. 17” True Flat Panel Touch Screen Intel Bay Trail Quad Core N2930 1.83GHz CPU 4GB Onboard DDR3L Memory 2 Pin Connector for Power Switch IP66 Front in Aluminum Die-Cast Housing

Suppliers

Company
Product
Description
Supplier Links
17
Charlotte, NC, United States
17" Fanless Panel PC
TP-2945-17
17" Fanless Panel PC TP-2945-17
The TP-2945-17 fanless panel PC is the ideal HMI replacement for running your shop floor software. The 17” full flat touchscreen display and front bezel is IP65/NEMA4 rated to protect components from contact with water, dust, and particles. Featuring a system on chip (SoC) architecture, this computer uses power very efficiently. Despite its low power profile, the TP-2945-17 is still a powerful machine with its 1.83 GHz quad core CPU. Utilizing a fanless cooling system, the unit is designed to run seamlessly and reliably 24/7. 17” True Flat Panel Touch Screen Intel Bay Trail Quad Core N2930 1.83GHz CPU 4GB Onboard DDR3L Memory 2 Pin Connector for Power Switch IP66 Front in Aluminum Die-Cast Housing

The TP-2945-17 fanless panel PC is the ideal HMI replacement for running your shop floor software. The 17” full flat touchscreen display and front bezel is IP65/NEMA4 rated to protect components from contact with water, dust, and particles. Featuring a system on chip (SoC) architecture, this computer uses power very efficiently. Despite its low power profile, the TP-2945-17 is still a powerful machine with its 1.83 GHz quad core CPU. Utilizing a fanless cooling system, the unit is designed to run seamlessly and reliably 24/7.

  • 17” True Flat Panel Touch Screen
  • Intel Bay Trail Quad Core N2930 1.83GHz CPU
  • 4GB Onboard DDR3L Memory
  • 2 Pin Connector for Power Switch
  • IP66 Front in Aluminum Die-Cast Housing
Supplier's Site

Technical Specifications

  Teguar Corporation
Product Category Computers
Product Number TP-2945-17
Product Name 17" Fanless Panel PC
Computer Type Panel
Display Size 17.0 inch (431.80 mm)
Operating System Microsoft®
Processor Intel 386 Family
Unlock Full Specs
to access all available technical data

Similar Products

Powerful industrial PC - ibaDeskline - iba America LLC
Specs
Computer Type Desktop, Stand Alone or Tower
Operating System Microsoft®
Processor Intel 386 Family
View Details
 - 7200597 - RS Components, Ltd.
RS Components, Ltd.
Specs
Computer Type Desktop, Stand Alone or Tower
Processor Intel 386 Family
Speed 1600 MHz
View Details