Teguar Corporation 18" Commercial Touch Computer TA-5540-18

Description
The TA-5540-18 is a modular and durable computer, with an 18.5” full HD touchscreen and a swappable box PC that fits onto the back of the unit. This computer is ideal for kiosk and POS systems, or it can be used for light-industrial applications. It can run Windows or Linux on its Intel KabyLake CPU and optional peripherals can be added to all four sides of this computer, including a 3-Track Magnetic Stripe Reader, Fingerprint Reader, HF RFID Reader, Variety of EMV payment terminals, 2D Barcode Scanner, and Webcam. The TA-5540-18 can be mounted on a POS stand, printer stand, floor stand, and virtually any type of stand or arm via its VESA mounting hole pattern. Key Highlights 18.5” PCap Touchscreen Intel KabyLake-U CPU Modular Design with Removable Box PC Customizable and Expandable Slim, Future proof design
Description
The TA-5540-18 is a modular and durable computer, with an 18.5” full HD touchscreen and a swappable box PC that fits onto the back of the unit. This computer is ideal for kiosk and POS systems, or it can be used for light-industrial applications. It can run Windows or Linux on its Intel KabyLake CPU and optional peripherals can be added to all four sides of this computer, including a 3-Track Magnetic Stripe Reader, Fingerprint Reader, HF RFID Reader, Variety of EMV payment terminals, 2D Barcode Scanner, and Webcam. The TA-5540-18 can be mounted on a POS stand, printer stand, floor stand, and virtually any type of stand or arm via its VESA mounting hole pattern. Key Highlights 18.5” PCap Touchscreen Intel KabyLake-U CPU Modular Design with Removable Box PC Customizable and Expandable Slim, Future proof design

Suppliers

Company
Product
Description
Supplier Links
18
Charlotte, NC, United States
18" Commercial Touch Computer
TA-5540-18
18" Commercial Touch Computer TA-5540-18
The TA-5540-18 is a modular and durable computer, with an 18.5” full HD touchscreen and a swappable box PC that fits onto the back of the unit. This computer is ideal for kiosk and POS systems, or it can be used for light-industrial applications. It can run Windows or Linux on its Intel KabyLake CPU and optional peripherals can be added to all four sides of this computer, including a 3-Track Magnetic Stripe Reader, Fingerprint Reader, HF RFID Reader, Variety of EMV payment terminals, 2D Barcode Scanner, and Webcam. The TA-5540-18 can be mounted on a POS stand, printer stand, floor stand, and virtually any type of stand or arm via its VESA mounting hole pattern. Key Highlights 18.5” PCap Touchscreen Intel KabyLake-U CPU Modular Design with Removable Box PC Customizable and Expandable Slim, Future proof design

The TA-5540-18 is a modular and durable computer, with an 18.5” full HD touchscreen and a swappable box PC that fits onto the back of the unit. This computer is ideal for kiosk and POS systems, or it can be used for light-industrial applications. It can run Windows or Linux on its Intel KabyLake CPU and optional peripherals can be added to all four sides of this computer, including a 3-Track Magnetic Stripe Reader, Fingerprint Reader, HF RFID Reader, Variety of EMV payment terminals, 2D Barcode Scanner, and Webcam. The TA-5540-18 can be mounted on a POS stand, printer stand, floor stand, and virtually any type of stand or arm via its VESA mounting hole pattern.

Key Highlights

  • 18.5” PCap Touchscreen
  • Intel KabyLake-U CPU
  • Modular Design with Removable Box PC
  • Customizable and Expandable
  • Slim, Future proof design
Supplier's Site

Technical Specifications

  Teguar Corporation
Product Category Computers
Product Number TA-5540-18
Product Name 18" Commercial Touch Computer
Computer Type Kiosk or POS
Display Size 18.5 inch (469.90 mm)
Operating System Microsoft®; Linux
Processor Intel 386 Family
Unlock Full Specs
to access all available technical data

Similar Products

Powerful industrial PC - ibaRackline-PC HD - iba America LLC
Specs
Computer Type Desktop, Stand Alone or Tower
Operating System Microsoft®
Processor Intel 386 Family
View Details
 - 7650407 - RS Components, Ltd.
RS Components, Ltd.
Specs
Computer Type Tablet
Display Size 10.5 inch (266.70 mm)
General Features Handheld or Portable
View Details