Teguar Corporation 22" Medical All-in-One PC TM-5040-22

Description
The impressive widescreen of the TM-5040-22 medical grade All-in-One PC brings clarity and a bright display of information essential for medical care. The Intel Skylake core i3/i5 processor in the TM-5040-22 has a powerful architecture with a very thin profile. This medical grade All-in-One Computer operates in complete silence as the fanless cooling system has no moving components. The projected capacitive LED touchscreen may be used with direct skin contact or thin gloves. As with all our medical computers, the anti-bacterial housing prevents and stops the spread of harmful germs. The TM-5040-22 is IEC 60601-1 4th edition medically certified to ensure user safety when the computer is connected to a medical device or near a patient. 21.5" True Flat IP65 Protected Touchscreen Intel Skylake i3/i5 Dual-core CPU Anti-bacterial Plastic Housing Optional Multi-Function Device Box fTPM 2.0, Intel® vPro™ Technology Supported IEC 60601-1 4th Edition Medical Device Certification
Description
The impressive widescreen of the TM-5040-22 medical grade All-in-One PC brings clarity and a bright display of information essential for medical care. The Intel Skylake core i3/i5 processor in the TM-5040-22 has a powerful architecture with a very thin profile. This medical grade All-in-One Computer operates in complete silence as the fanless cooling system has no moving components. The projected capacitive LED touchscreen may be used with direct skin contact or thin gloves. As with all our medical computers, the anti-bacterial housing prevents and stops the spread of harmful germs. The TM-5040-22 is IEC 60601-1 4th edition medically certified to ensure user safety when the computer is connected to a medical device or near a patient. 21.5" True Flat IP65 Protected Touchscreen Intel Skylake i3/i5 Dual-core CPU Anti-bacterial Plastic Housing Optional Multi-Function Device Box fTPM 2.0, Intel® vPro™ Technology Supported IEC 60601-1 4th Edition Medical Device Certification

Suppliers

Company
Product
Description
Supplier Links
22
Charlotte, NC, United States
22" Medical All-in-One PC
TM-5040-22
22" Medical All-in-One PC TM-5040-22
The impressive widescreen of the TM-5040-22 medical grade All-in-One PC brings clarity and a bright display of information essential for medical care. The Intel Skylake core i3/i5 processor in the TM-5040-22 has a powerful architecture with a very thin profile. This medical grade All-in-One Computer operates in complete silence as the fanless cooling system has no moving components. The projected capacitive LED touchscreen may be used with direct skin contact or thin gloves. As with all our medical computers, the anti-bacterial housing prevents and stops the spread of harmful germs. The TM-5040-22 is IEC 60601-1 4th edition medically certified to ensure user safety when the computer is connected to a medical device or near a patient. 21.5" True Flat IP65 Protected Touchscreen Intel Skylake i3/i5 Dual-core CPU Anti-bacterial Plastic Housing Optional Multi-Function Device Box fTPM 2.0, Intel® vPro™ Technology Supported IEC 60601-1 4th Edition Medical Device Certification

The impressive widescreen of the TM-5040-22 medical grade All-in-One PC brings clarity and a bright display of information essential for medical care. The Intel Skylake core i3/i5 processor in the TM-5040-22 has a powerful architecture with a very thin profile. This medical grade All-in-One Computer operates in complete silence as the fanless cooling system has no moving components. The projected capacitive LED touchscreen may be used with direct skin contact or thin gloves. As with all our medical computers, the anti-bacterial housing prevents and stops the spread of harmful germs. The TM-5040-22 is IEC 60601-1 4th edition medically certified to ensure user safety when the computer is connected to a medical device or near a patient.

  • 21.5" True Flat IP65 Protected Touchscreen
  • Intel Skylake i3/i5 Dual-core CPU
  • Anti-bacterial Plastic Housing
  • Optional Multi-Function Device Box
  • fTPM 2.0, Intel® vPro™ Technology Supported
  • IEC 60601-1 4th Edition Medical Device Certification
Supplier's Site

Technical Specifications

  Teguar Corporation
Product Category Computers
Product Number TM-5040-22
Product Name 22" Medical All-in-One PC
Computer Type Medical
Display Size 21.5 inch (546.10 mm)
Processor Intel 386 Family
Speed 2300 to 2400 MHz
Unlock Full Specs
to access all available technical data

Similar Products

 - 7200581 - RS Components, Ltd.
RS Components, Ltd.
Specs
Computer Type Desktop, Stand Alone or Tower
Processor Intel 386 Family
Speed 1600 MHz
View Details
Fanless Industrial Panel PC - E9066T™ - Marposs Corp
Specs
Operating System Microsoft®
General Features Touch Screen
View Details
Industrial PCs - ARK1123C1504E-T - Quarktwin Technology Ltd.
Specs
Computer Type Rack; Chassis Mount, Rack Mount, VESA Mount
Operating System Microsoft®; Linux; Supports Windows 7/8/10, Linux
Processor Intel 386 Family; Intel® Atom™ E3825 1.33GHz, 2 Core
View Details
Smart Device Manager -  - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Computer Type Tablet
Operating System Microsoft®
Processor Intel 386 Family
View Details