Teguar Corporation IP65 Waterproof Box Computer TWB-5520

Description
The TWB-5520 is a fully waterproof, IP65 and NEMA 4 rated box computer with an Intel Kaby Lake processor. This embedded computer is fully sealed, fanless, and has a rugged aluminum chassis, ideal for use in damp or dusty environments. The TWB-5520 includes an one M.2 slot for the solid state drive and one M.2 slot for expansion for WiFi and Bluetooth. This computer offers a variety of I/O ports including 2x LAN, 3x USB, 1x RS-232, and 1xVGA as well as a 9~36VDC power input. The TWB-5520 can be used in a wide variety of applications that require a rugged and compact computer. Full IP65 Waterproof / NEMA 4 Box PC 7th Gen. Intel Core i5-7200U Kaby Lake Processor Wide Operating Temperature 0ºC to 50ºC (Optional -20ºC to 60ºC) Ultra Compact, Aluminum Chassis with Fanless Design 9~36V DC Power Input with Isolation
Description
The TWB-5520 is a fully waterproof, IP65 and NEMA 4 rated box computer with an Intel Kaby Lake processor. This embedded computer is fully sealed, fanless, and has a rugged aluminum chassis, ideal for use in damp or dusty environments. The TWB-5520 includes an one M.2 slot for the solid state drive and one M.2 slot for expansion for WiFi and Bluetooth. This computer offers a variety of I/O ports including 2x LAN, 3x USB, 1x RS-232, and 1xVGA as well as a 9~36VDC power input. The TWB-5520 can be used in a wide variety of applications that require a rugged and compact computer. Full IP65 Waterproof / NEMA 4 Box PC 7th Gen. Intel Core i5-7200U Kaby Lake Processor Wide Operating Temperature 0ºC to 50ºC (Optional -20ºC to 60ºC) Ultra Compact, Aluminum Chassis with Fanless Design 9~36V DC Power Input with Isolation

Suppliers

Company
Product
Description
Supplier Links
IP65 Waterproof Box Computer - TWB-5520 - Teguar Corporation
Charlotte, NC, United States
IP65 Waterproof Box Computer
TWB-5520
IP65 Waterproof Box Computer TWB-5520
The TWB-5520 is a fully waterproof, IP65 and NEMA 4 rated box computer with an Intel Kaby Lake processor. This embedded computer is fully sealed, fanless, and has a rugged aluminum chassis, ideal for use in damp or dusty environments. The TWB-5520 includes an one M.2 slot for the solid state drive and one M.2 slot for expansion for WiFi and Bluetooth. This computer offers a variety of I/O ports including 2x LAN, 3x USB, 1x RS-232, and 1xVGA as well as a 9~36VDC power input. The TWB-5520 can be used in a wide variety of applications that require a rugged and compact computer. Full IP65 Waterproof / NEMA 4 Box PC 7th Gen. Intel Core i5-7200U Kaby Lake Processor Wide Operating Temperature 0ºC to 50ºC (Optional -20ºC to 60ºC) Ultra Compact, Aluminum Chassis with Fanless Design 9~36V DC Power Input with Isolation

The TWB-5520 is a fully waterproof, IP65 and NEMA 4 rated box computer with an Intel Kaby Lake processor. This embedded computer is fully sealed, fanless, and has a rugged aluminum chassis, ideal for use in damp or dusty environments. The TWB-5520 includes an one M.2 slot for the solid state drive and one M.2 slot for expansion for WiFi and Bluetooth. This computer offers a variety of I/O ports including 2x LAN, 3x USB, 1x RS-232, and 1xVGA as well as a 9~36VDC power input. The TWB-5520 can be used in a wide variety of applications that require a rugged and compact computer.

  • Full IP65 Waterproof / NEMA 4 Box PC
  • 7th Gen. Intel Core i5-7200U Kaby Lake Processor
  • Wide Operating Temperature 0ºC to 50ºC (Optional -20ºC to 60ºC)
  • Ultra Compact, Aluminum Chassis with Fanless Design
  • 9~36V DC Power Input with Isolation
Supplier's Site

Technical Specifications

  Teguar Corporation
Product Category Computers
Product Number TWB-5520
Product Name IP65 Waterproof Box Computer
Processor Intel 386 Family
Unlock Full Specs
to access all available technical data

Similar Products

Smart Device Manager -  - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Computer Type Tablet
Operating System Microsoft®
Processor Intel 386 Family
View Details
POLARIS PROFESSIONAL II - polaris professional 2 panel pc - BARTEC
Specs
Computer Type Computer Terminal
Operating System Microsoft®
Processor Intel 386 Family
View Details
13.3
Specs
Computer Type Tablet
Operating System N/A
Processor Intel 386 Family; Intel® Core™ i5-1145G7E Processor quad-core, 1.5 GHz (8M Cache, up to 4.10 GHz)
View Details