The TRT-A5380-10 is a fully rugged, 10 inch industrial-grade tablet built to withstand the elements. It's Android 8.1 operating system gives this tablet a user-friendly interface that can easily integrate with your other devices. This industrial tablet PC is fully waterproof with an IP67 rating and it also complies with MIL-STD-810G, so it can withstand drops, shocks, and vibrations. The TRT-A5380-10 has extensive connectivity with built-in WiFi, Bluetooth, GPS, and 4G LTE. It also has an optional barcode scanner and NFC scanner build right into the unit. This tablet has additional accessories such as various straps, a vehicle/forklift mount, or it can rest in the docking station, where the tablet can charge and peripherals can be plugged in through the extra I/Os.
| Teguar Corporation | |
|---|---|
| Product Category | Ruggedized Computers |
| Product Number | TRT-A5380-10 |
| Product Name | 10" Rugged Tablet with Android |
| Computer Type | Tablet |
| General Features | Ruggedized; Touch Screen |
| Operating System | Android 8.1 Operating System |
| Speed | 1400 MHz |