Teguar Corporation 10" Industrial Touchscreen PC TP-4010-10

Description
This compact and nimble 10" panel mount touchscreen PC is a slim, fanless computer suitable for a wide variety of applications. The TP-4010-10 industrial panel pc is built with the Bay Trail Celeron J1900 quad-core CPU, which employs a system on chip (SoC) architecture to ensure high reliability in many environments. This unit can be panel mounted or VESA mounted for quick and easy installation in your operations. Additionally, the front bezel of this resistive touchscreen PC has an IP66 dust and waterproof rating. 10" Display with 800 x 600 Resolution Bay Trail Celeron J1900 Quad-Core CPU Highly Reliable Thermal Design for 24/7 Use Resistive Touchscreen with IP66 Front Bezel 2 Mini PCIe Sockets for add-on Expansion
Description
This compact and nimble 10" panel mount touchscreen PC is a slim, fanless computer suitable for a wide variety of applications. The TP-4010-10 industrial panel pc is built with the Bay Trail Celeron J1900 quad-core CPU, which employs a system on chip (SoC) architecture to ensure high reliability in many environments. This unit can be panel mounted or VESA mounted for quick and easy installation in your operations. Additionally, the front bezel of this resistive touchscreen PC has an IP66 dust and waterproof rating. 10" Display with 800 x 600 Resolution Bay Trail Celeron J1900 Quad-Core CPU Highly Reliable Thermal Design for 24/7 Use Resistive Touchscreen with IP66 Front Bezel 2 Mini PCIe Sockets for add-on Expansion

Suppliers

Company
Product
Description
Supplier Links
10
Charlotte, NC, United States
10" Industrial Touchscreen PC
TP-4010-10
10" Industrial Touchscreen PC TP-4010-10
This compact and nimble 10" panel mount touchscreen PC is a slim, fanless computer suitable for a wide variety of applications. The TP-4010-10 industrial panel pc is built with the Bay Trail Celeron J1900 quad-core CPU, which employs a system on chip (SoC) architecture to ensure high reliability in many environments. This unit can be panel mounted or VESA mounted for quick and easy installation in your operations. Additionally, the front bezel of this resistive touchscreen PC has an IP66 dust and waterproof rating. 10" Display with 800 x 600 Resolution Bay Trail Celeron J1900 Quad-Core CPU Highly Reliable Thermal Design for 24/7 Use Resistive Touchscreen with IP66 Front Bezel 2 Mini PCIe Sockets for add-on Expansion

This compact and nimble 10" panel mount touchscreen PC is a slim, fanless computer suitable for a wide variety of applications. The TP-4010-10 industrial panel pc is built with the Bay Trail Celeron J1900 quad-core CPU, which employs a system on chip (SoC) architecture to ensure high reliability in many environments. This unit can be panel mounted or VESA mounted for quick and easy installation in your operations. Additionally, the front bezel of this resistive touchscreen PC has an IP66 dust and waterproof rating.

  • 10" Display with 800 x 600 Resolution
  • Bay Trail Celeron J1900 Quad-Core CPU
  • Highly Reliable Thermal Design for 24/7 Use
  • Resistive Touchscreen with IP66 Front Bezel
  • 2 Mini PCIe Sockets for add-on Expansion
Supplier's Site

Technical Specifications

  Teguar Corporation
Product Category Computers
Product Number TP-4010-10
Product Name 10" Industrial Touchscreen PC
Display Size 10.0 inch (254.00 mm)
Processor Intel 386 Family
Speed 2000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Smart Device Manager -  - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Computer Type Tablet
Operating System Microsoft®
Processor Intel 386 Family
View Details
Powerful industrial PC - ibaRackline - iba America LLC
Specs
Computer Type Desktop, Stand Alone or Tower
Operating System Microsoft®
Processor Intel 386 Family
View Details
POLARIS PROFESSIONAL 15
Specs
Computer Type Computer Terminal
Operating System Microsoft®
Processor Intel 386 Family
View Details
Karbon 430 Intel Atom Compact Rugged Computer with Expansion - K430 - OnLogic Inc.
Specs
Operating System Microsoft®
Processor Intel 386 Family; Intel Atom ; Intel Pentium
Speed 1800 to 3000 MHz
View Details