Teguar Corporation 19" Fanless Panel PC TP-2945-19

Description
The TP-2945-19 industrial fanless panel PC has a 19” full flat touchscreen panel display. Featuring a quad core Intel Celeron N2930 CPU and an SoC chipset, this computer has plenty of computing power despite its low energy consumption architecture. This fanless touchscreen computer has 8 input/output ports and allows for easy access to the storage bay through a removable back module. All components are industrial grade and the unit housing is made of die-cast aluminum. This industrial panel computer is designed to run 24/7 and can easily be wiped down at the end of each shift, thanks to the IP66 front bezel rating. 19” True Flat Panel Touchscreen Intel Bay Trail Quad Core N2930 1.83GHz CPU 4GB Onboard DDR3L Memory 2 Pin Connector for Power Switch IP66 Rated Front Bezel
Description
The TP-2945-19 industrial fanless panel PC has a 19” full flat touchscreen panel display. Featuring a quad core Intel Celeron N2930 CPU and an SoC chipset, this computer has plenty of computing power despite its low energy consumption architecture. This fanless touchscreen computer has 8 input/output ports and allows for easy access to the storage bay through a removable back module. All components are industrial grade and the unit housing is made of die-cast aluminum. This industrial panel computer is designed to run 24/7 and can easily be wiped down at the end of each shift, thanks to the IP66 front bezel rating. 19” True Flat Panel Touchscreen Intel Bay Trail Quad Core N2930 1.83GHz CPU 4GB Onboard DDR3L Memory 2 Pin Connector for Power Switch IP66 Rated Front Bezel

Suppliers

Company
Product
Description
Supplier Links
19
Charlotte, NC, United States
19" Fanless Panel PC
TP-2945-19
19" Fanless Panel PC TP-2945-19
The TP-2945-19 industrial fanless panel PC has a 19” full flat touchscreen panel display. Featuring a quad core Intel Celeron N2930 CPU and an SoC chipset, this computer has plenty of computing power despite its low energy consumption architecture. This fanless touchscreen computer has 8 input/output ports and allows for easy access to the storage bay through a removable back module. All components are industrial grade and the unit housing is made of die-cast aluminum. This industrial panel computer is designed to run 24/7 and can easily be wiped down at the end of each shift, thanks to the IP66 front bezel rating. 19” True Flat Panel Touchscreen Intel Bay Trail Quad Core N2930 1.83GHz CPU 4GB Onboard DDR3L Memory 2 Pin Connector for Power Switch IP66 Rated Front Bezel

The TP-2945-19 industrial fanless panel PC has a 19” full flat touchscreen panel display. Featuring a quad core Intel Celeron N2930 CPU and an SoC chipset, this computer has plenty of computing power despite its low energy consumption architecture. This fanless touchscreen computer has 8 input/output ports and allows for easy access to the storage bay through a removable back module. All components are industrial grade and the unit housing is made of die-cast aluminum. This industrial panel computer is designed to run 24/7 and can easily be wiped down at the end of each shift, thanks to the IP66 front bezel rating.

  • 19” True Flat Panel Touchscreen
  • Intel Bay Trail Quad Core N2930 1.83GHz CPU
  • 4GB Onboard DDR3L Memory
  • 2 Pin Connector for Power Switch
  • IP66 Rated Front Bezel
Supplier's Site

Technical Specifications

  Teguar Corporation
Product Category Computers
Product Number TP-2945-19
Product Name 19" Fanless Panel PC
Computer Type Panel
Display Size 19.0 inch (482.60 mm)
Operating System Microsoft®
Processor Intel 386 Family
Unlock Full Specs
to access all available technical data

Similar Products

 - 9075716 - RS Components, Ltd.
RS Components, Ltd.
Specs
Computer Type Tablet
Display Size 10.1 inch (256.54 mm)
Operating System Microsoft®
View Details
Edge AI Inference system powered by NVIDIA® Jetson Nano/TX2 NX/ Xavier NX in a palm-sized design - AIR-020T-U0A1 - Advantech
Specs
Processor CPU Denver 2 CPU and Cortex A57 Quad Core, Max. 2.0 GHz
Main Memory 4.00 GB
Operating Temperature 14 to 131 F (-10 to 55 C)
View Details
2 suppliers
Smart Device Manager -  - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Computer Type Tablet
Operating System Microsoft®
Processor Intel 386 Family
View Details