Teguar Corporation 22" Light Industrial Computer TA-5540-22

Description
The TA-5540-22 Fanless Computer is ideal for kiosk applications or light-industrial applications. It has a 21.5” full HD touchscreen and it is modular, for easy customization. It has a removable box PC and can accommodate optional peripherals on all four sides of the housing, including a 3-Track MSR Fingerprint Reader, RFID Reader, Supported Verifone® VX820, 2D Barcode Scanner, and 5MP Camera. The desktop stand option even has a printer bay to securely hold an EPSON thermal printer. This computer runs on an Intel KabyLake Celeron, i3, or i5 CPU and can run Windows or Linux Operating Systems. Key Highlights 21.5” LED Panel Touchscreen 7th Gen KabyLake CPU Customizable, Modular, Expandable Removable Box PC, Printer Bay Various Mounting Stands
Description
The TA-5540-22 Fanless Computer is ideal for kiosk applications or light-industrial applications. It has a 21.5” full HD touchscreen and it is modular, for easy customization. It has a removable box PC and can accommodate optional peripherals on all four sides of the housing, including a 3-Track MSR Fingerprint Reader, RFID Reader, Supported Verifone® VX820, 2D Barcode Scanner, and 5MP Camera. The desktop stand option even has a printer bay to securely hold an EPSON thermal printer. This computer runs on an Intel KabyLake Celeron, i3, or i5 CPU and can run Windows or Linux Operating Systems. Key Highlights 21.5” LED Panel Touchscreen 7th Gen KabyLake CPU Customizable, Modular, Expandable Removable Box PC, Printer Bay Various Mounting Stands

Suppliers

Company
Product
Description
Supplier Links
22
Charlotte, NC, United States
22" Light Industrial Computer
TA-5540-22
22" Light Industrial Computer TA-5540-22
The TA-5540-22 Fanless Computer is ideal for kiosk applications or light-industrial applications. It has a 21.5” full HD touchscreen and it is modular, for easy customization. It has a removable box PC and can accommodate optional peripherals on all four sides of the housing, including a 3-Track MSR Fingerprint Reader, RFID Reader, Supported Verifone® VX820, 2D Barcode Scanner, and 5MP Camera. The desktop stand option even has a printer bay to securely hold an EPSON thermal printer. This computer runs on an Intel KabyLake Celeron, i3, or i5 CPU and can run Windows or Linux Operating Systems. Key Highlights 21.5” LED Panel Touchscreen 7th Gen KabyLake CPU Customizable, Modular, Expandable Removable Box PC, Printer Bay Various Mounting Stands

The TA-5540-22 Fanless Computer is ideal for kiosk applications or light-industrial applications. It has a 21.5” full HD touchscreen and it is modular, for easy customization. It has a removable box PC and can accommodate optional peripherals on all four sides of the housing, including a 3-Track MSR Fingerprint Reader, RFID Reader, Supported Verifone® VX820, 2D Barcode Scanner, and 5MP Camera. The desktop stand option even has a printer bay to securely hold an EPSON thermal printer. This computer runs on an Intel KabyLake Celeron, i3, or i5 CPU and can run Windows or Linux Operating Systems.

Key Highlights

  • 21.5” LED Panel Touchscreen
  • 7th Gen KabyLake CPU
  • Customizable, Modular, Expandable
  • Removable Box PC, Printer Bay
  • Various Mounting Stands
Supplier's Site

Technical Specifications

  Teguar Corporation
Product Category Computers
Product Number TA-5540-22
Product Name 22" Light Industrial Computer
Computer Type Kiosk or POS
Display Size 21.5 inch (546.10 mm)
Operating System Microsoft®; Linux
Processor Intel 386 Family
Unlock Full Specs
to access all available technical data

Similar Products

Powerful industrial PC - ibaIPC-Fanless - iba America LLC
Specs
Computer Type Desktop, Stand Alone or Tower
Operating System Microsoft®
Processor Intel 386 Family
View Details
 - 7200585 - RS Components, Ltd.
RS Components, Ltd.
Specs
Computer Type Desktop, Stand Alone or Tower
Processor Intel 386 Family
Speed 1600 MHz
View Details