Teguar Corporation 19” Waterproof Computer With Sealed Conduit TSC-5010-19

Description
This stainless steel computer has IP66/IP69K rated housing, to withstand high-pressure, high-temperature waterjets, commonly used in food and beverage processing, pharmaceutical manufacturing, and other clean room environments. Teguar’s TSC-5010-19 has a sealed I/O design that allows you to use standard cables with the I/O ports. So you don’t need custom M12 cables and none of the I/O connections are exposed. This PC also has a 19” touchscreen available in resistive or P-Cap touch, and with high brightness and optical bonding. The TSC-5010-19 runs on an Intel 6th Gen Core i5 CPU and has the option for TPM 2.0 hardware security. 19” Resistive or PCap Touchscreen 6th Gen Intel Core i5 CPU Cable Gland for Sealed I/O Connections Fully Waterproof, Fanless Design IP66, IP69K, Optional IP67
Description
This stainless steel computer has IP66/IP69K rated housing, to withstand high-pressure, high-temperature waterjets, commonly used in food and beverage processing, pharmaceutical manufacturing, and other clean room environments. Teguar’s TSC-5010-19 has a sealed I/O design that allows you to use standard cables with the I/O ports. So you don’t need custom M12 cables and none of the I/O connections are exposed. This PC also has a 19” touchscreen available in resistive or P-Cap touch, and with high brightness and optical bonding. The TSC-5010-19 runs on an Intel 6th Gen Core i5 CPU and has the option for TPM 2.0 hardware security. 19” Resistive or PCap Touchscreen 6th Gen Intel Core i5 CPU Cable Gland for Sealed I/O Connections Fully Waterproof, Fanless Design IP66, IP69K, Optional IP67

Suppliers

Company
Product
Description
Supplier Links
19” Waterproof Computer With Sealed Conduit - TSC-5010-19 - Teguar Corporation
Charlotte, NC, United States
19” Waterproof Computer With Sealed Conduit
TSC-5010-19
19” Waterproof Computer With Sealed Conduit TSC-5010-19
This stainless steel computer has IP66/IP69K rated housing, to withstand high-pressure, high-temperature waterjets, commonly used in food and beverage processing, pharmaceutical manufacturing, and other clean room environments. Teguar’s TSC-5010-19 has a sealed I/O design that allows you to use standard cables with the I/O ports. So you don’t need custom M12 cables and none of the I/O connections are exposed. This PC also has a 19” touchscreen available in resistive or P-Cap touch, and with high brightness and optical bonding. The TSC-5010-19 runs on an Intel 6th Gen Core i5 CPU and has the option for TPM 2.0 hardware security. 19” Resistive or PCap Touchscreen 6th Gen Intel Core i5 CPU Cable Gland for Sealed I/O Connections Fully Waterproof, Fanless Design IP66, IP69K, Optional IP67

This stainless steel computer has IP66/IP69K rated housing, to withstand high-pressure, high-temperature waterjets, commonly used in food and beverage processing, pharmaceutical manufacturing, and other clean room environments. Teguar’s TSC-5010-19 has a sealed I/O design that allows you to use standard cables with the I/O ports. So you don’t need custom M12 cables and none of the I/O connections are exposed. This PC also has a 19” touchscreen available in resistive or P-Cap touch, and with high brightness and optical bonding. The TSC-5010-19 runs on an Intel 6th Gen Core i5 CPU and has the option for TPM 2.0 hardware security.

  • 19” Resistive or PCap Touchscreen
  • 6th Gen Intel Core i5 CPU
  • Cable Gland for Sealed I/O Connections
  • Fully Waterproof, Fanless Design
  • IP66, IP69K, Optional IP67
Supplier's Site

Technical Specifications

  Teguar Corporation
Product Category Computers
Product Number TSC-5010-19
Product Name 19” Waterproof Computer With Sealed Conduit
Display Size 19.0 inch (482.60 mm)
Operating System Microsoft®
Processor Intel 386 Family
Speed 2800 MHz
Unlock Full Specs
to access all available technical data

Similar Products

 - 7200581 - RS Components, Ltd.
RS Components, Ltd.
Specs
Computer Type Desktop, Stand Alone or Tower
Processor Intel 386 Family
Speed 1600 MHz
View Details
Fanless Industrial Panel PC - E9066T™ - Marposs Corp
Specs
Operating System Microsoft®
General Features Touch Screen
View Details
Industrial PCs - ARK1123C1901E-T - Quarktwin Technology Ltd.
Specs
Computer Type Rack; Chassis Mount, Rack Mount, VESA Mount
Operating System Microsoft®; Linux; Supports Windows 7/8/10, Linux
Processor Intel 386 Family; Intel® Atom™ E3825 1.33GHz, 2 Core
View Details
Smart Device Manager -  - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Computer Type Tablet
Operating System Microsoft®
Processor Intel 386 Family
View Details