Teguar Corporation 17" Waterproof All-in-One PC TS-2945-17

Description
The TS-2945-17 Touchscreen Waterproof Computer is an ideal 17" HMI replacement for manufacturing environments where water, dust, or harsh chemicals are present. The fully sealed SUS304 stainless steel housing makes it ideal for food and beverage processing where corrosion resistance is needed. The fully fanless cooling system and IP66 rated housing ensure that you can confidently place this PC into the most demanding workplaces. Optional PoE (Power Over Ethernet) simplifies cable design, and makes instilation of the units a breeze, as the system can be directly powered from a PoE source without the need for an external power supply. Built with industrial-grade components, this All-in-One PC supports a wide temperature range to allow for placement in a variety of environments. 17" Full Flush LCD Touchscreen Intel Celeron N2930 CPU with SoC IP66 Rated, Fully Sealed, Fanless Design Resistive or Projected Capacitive Touchscreen Easy to Clean with Touchscreen On/Off Button Optional PoE LAN Port for System Power
Description
The TS-2945-17 Touchscreen Waterproof Computer is an ideal 17" HMI replacement for manufacturing environments where water, dust, or harsh chemicals are present. The fully sealed SUS304 stainless steel housing makes it ideal for food and beverage processing where corrosion resistance is needed. The fully fanless cooling system and IP66 rated housing ensure that you can confidently place this PC into the most demanding workplaces. Optional PoE (Power Over Ethernet) simplifies cable design, and makes instilation of the units a breeze, as the system can be directly powered from a PoE source without the need for an external power supply. Built with industrial-grade components, this All-in-One PC supports a wide temperature range to allow for placement in a variety of environments. 17" Full Flush LCD Touchscreen Intel Celeron N2930 CPU with SoC IP66 Rated, Fully Sealed, Fanless Design Resistive or Projected Capacitive Touchscreen Easy to Clean with Touchscreen On/Off Button Optional PoE LAN Port for System Power

Suppliers

Company
Product
Description
Supplier Links
17
Charlotte, NC, United States
17" Waterproof All-in-One PC
TS-2945-17
17" Waterproof All-in-One PC TS-2945-17
The TS-2945-17 Touchscreen Waterproof Computer is an ideal 17" HMI replacement for manufacturing environments where water, dust, or harsh chemicals are present. The fully sealed SUS304 stainless steel housing makes it ideal for food and beverage processing where corrosion resistance is needed. The fully fanless cooling system and IP66 rated housing ensure that you can confidently place this PC into the most demanding workplaces. Optional PoE (Power Over Ethernet) simplifies cable design, and makes instilation of the units a breeze, as the system can be directly powered from a PoE source without the need for an external power supply. Built with industrial-grade components, this All-in-One PC supports a wide temperature range to allow for placement in a variety of environments. 17" Full Flush LCD Touchscreen Intel Celeron N2930 CPU with SoC IP66 Rated, Fully Sealed, Fanless Design Resistive or Projected Capacitive Touchscreen Easy to Clean with Touchscreen On/Off Button Optional PoE LAN Port for System Power

The TS-2945-17 Touchscreen Waterproof Computer is an ideal 17" HMI replacement for manufacturing environments where water, dust, or harsh chemicals are present. The fully sealed SUS304 stainless steel housing makes it ideal for food and beverage processing where corrosion resistance is needed. The fully fanless cooling system and IP66 rated housing ensure that you can confidently place this PC into the most demanding workplaces. Optional PoE (Power Over Ethernet) simplifies cable design, and makes instilation of the units a breeze, as the system can be directly powered from a PoE source without the need for an external power supply. Built with industrial-grade components, this All-in-One PC supports a wide temperature range to allow for placement in a variety of environments.

  • 17" Full Flush LCD Touchscreen
  • Intel Celeron N2930 CPU with SoC
  • IP66 Rated, Fully Sealed, Fanless Design
  • Resistive or Projected Capacitive Touchscreen
  • Easy to Clean with Touchscreen On/Off Button
  • Optional PoE LAN Port for System Power
Supplier's Site

Technical Specifications

  Teguar Corporation
Product Category Computers
Product Number TS-2945-17
Product Name 17" Waterproof All-in-One PC
Display Size 17.0 inch (431.80 mm)
Processor Intel 386 Family
Speed 1830 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Smart Device Manager -  - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Computer Type Tablet
Operating System Microsoft®
Processor Intel 386 Family
View Details
Powerful industrial PC - ibaRackline - iba America LLC
Specs
Computer Type Desktop, Stand Alone or Tower
Operating System Microsoft®
Processor Intel 386 Family
View Details
POLARIS PROFESSIONAL 12,1
Specs
Computer Type Computer Terminal
Operating System Microsoft®
Processor Intel 386 Family
View Details
Helix 320 with ZEDEDA Intel N-Series Low Profile Edge Orchestration Gateway with Quad LAN - ZEDEDA-HX320 - OnLogic Inc.
Specs
Processor Intel 386 Family; Intel® N250 Intel® N355
Speed 3800 to 3900 MHz
Operating Temperature ? to 122 F (? to 50 C)
View Details