Teguar Corporation 22” Fanless Panel PC TSP-2945-22

Description
The largest in the TSP-2945 series, this 22” computer is ideal for tracking metrics or acting as an HMI on your food and beverage manufacturing line or in a production area exposed to liquids, sprays or humidity. The grade 304 stainless steel front bezel will never rust, and an optional upgrade to 316 stainless steel will also protect the unit from salt water. The front panel of this unit is IP66/IP69K compliant, so when panel mounted, this PC is an ideal waterproof solution. The TSP-2945-22 has an Intel Celeron processor and supports Windows 7, Windows 8.1, and Windows 10 IoT. This series is available in screen sizes down to 7”. 21.5” Flat Front Panel Touchscreen Intel Celeron N2930 Processor IP66/IP69K Compliant Front Bezel 304 Stainless Steel Front Bezel (Optional 316) Aluminum Back Cover and Fanless Design
Description
The largest in the TSP-2945 series, this 22” computer is ideal for tracking metrics or acting as an HMI on your food and beverage manufacturing line or in a production area exposed to liquids, sprays or humidity. The grade 304 stainless steel front bezel will never rust, and an optional upgrade to 316 stainless steel will also protect the unit from salt water. The front panel of this unit is IP66/IP69K compliant, so when panel mounted, this PC is an ideal waterproof solution. The TSP-2945-22 has an Intel Celeron processor and supports Windows 7, Windows 8.1, and Windows 10 IoT. This series is available in screen sizes down to 7”. 21.5” Flat Front Panel Touchscreen Intel Celeron N2930 Processor IP66/IP69K Compliant Front Bezel 304 Stainless Steel Front Bezel (Optional 316) Aluminum Back Cover and Fanless Design

Suppliers

Company
Product
Description
Supplier Links
22” Fanless Panel PC - TSP-2945-22 - Teguar Corporation
Charlotte, NC, United States
22” Fanless Panel PC
TSP-2945-22
22” Fanless Panel PC TSP-2945-22
The largest in the TSP-2945 series, this 22” computer is ideal for tracking metrics or acting as an HMI on your food and beverage manufacturing line or in a production area exposed to liquids, sprays or humidity. The grade 304 stainless steel front bezel will never rust, and an optional upgrade to 316 stainless steel will also protect the unit from salt water. The front panel of this unit is IP66/IP69K compliant, so when panel mounted, this PC is an ideal waterproof solution. The TSP-2945-22 has an Intel Celeron processor and supports Windows 7, Windows 8.1, and Windows 10 IoT. This series is available in screen sizes down to 7”. 21.5” Flat Front Panel Touchscreen Intel Celeron N2930 Processor IP66/IP69K Compliant Front Bezel 304 Stainless Steel Front Bezel (Optional 316) Aluminum Back Cover and Fanless Design

The largest in the TSP-2945 series, this 22” computer is ideal for tracking metrics or acting as an HMI on your food and beverage manufacturing line or in a production area exposed to liquids, sprays or humidity. The grade 304 stainless steel front bezel will never rust, and an optional upgrade to 316 stainless steel will also protect the unit from salt water. The front panel of this unit is IP66/IP69K compliant, so when panel mounted, this PC is an ideal waterproof solution. The TSP-2945-22 has an Intel Celeron processor and supports Windows 7, Windows 8.1, and Windows 10 IoT. This series is available in screen sizes down to 7”.

  • 21.5” Flat Front Panel Touchscreen
  • Intel Celeron N2930 Processor
  • IP66/IP69K Compliant Front Bezel
  • 304 Stainless Steel Front Bezel (Optional 316)
  • Aluminum Back Cover and Fanless Design
Supplier's Site

Technical Specifications

  Teguar Corporation
Product Category Computers
Product Number TSP-2945-22
Product Name 22” Fanless Panel PC
Display Size 21.5 inch (546.10 mm)
Operating System Microsoft®
Processor Intel 386 Family
Speed 1830 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Helix 401 Fanless Hybrid-Core Computer - HX401 - OnLogic Inc.
Specs
Operating System Linux
Processor Intel 386 Family; Intel Celeron ; Intel Core
Main Memory 64.00 GB
View Details
Powerful industrial PC - ibaDeskline - iba America LLC
Specs
Computer Type Desktop, Stand Alone or Tower
Operating System Microsoft®
Processor Intel 386 Family
View Details