Teguar Corporation 10” Industrial Computer TSP-2945-10

Description
This 10.1” Industrial Panel PC has an IP66/IP69K compliant front panel. When panel mounted, this PC is the ideal waterproof solution for food and beverage manufacturing or industrial applications exposed to liquids, sprays or humidity. The TSP-2945-10 can also be VESA mounted and it has an aluminum back cover. The stainless steel front bezel is grade 304, ensuring it will never rust. An optional upgrade to 316 stainless steel will also protect the unit from salt water. This PC has an Intel Celeron processor and supports Windows 7, Windows 8.1, and Windows 10 IoT, ideal for your HMI, SCADA program or ERP software. The TSP-2945 series is available in screen sizes from 7” – 22”. 10.1” LCD with Resistive or P-Capacitive Touchscreen Intel Celeron N2930 CPU IP66/IP69K Compliant Front Bezel Aluminum Back Cover Fanless Design
Description
This 10.1” Industrial Panel PC has an IP66/IP69K compliant front panel. When panel mounted, this PC is the ideal waterproof solution for food and beverage manufacturing or industrial applications exposed to liquids, sprays or humidity. The TSP-2945-10 can also be VESA mounted and it has an aluminum back cover. The stainless steel front bezel is grade 304, ensuring it will never rust. An optional upgrade to 316 stainless steel will also protect the unit from salt water. This PC has an Intel Celeron processor and supports Windows 7, Windows 8.1, and Windows 10 IoT, ideal for your HMI, SCADA program or ERP software. The TSP-2945 series is available in screen sizes from 7” – 22”. 10.1” LCD with Resistive or P-Capacitive Touchscreen Intel Celeron N2930 CPU IP66/IP69K Compliant Front Bezel Aluminum Back Cover Fanless Design

Suppliers

Company
Product
Description
Supplier Links
10” Industrial Computer - TSP-2945-10 - Teguar Corporation
Charlotte, NC, United States
10” Industrial Computer
TSP-2945-10
10” Industrial Computer TSP-2945-10
This 10.1” Industrial Panel PC has an IP66/IP69K compliant front panel. When panel mounted, this PC is the ideal waterproof solution for food and beverage manufacturing or industrial applications exposed to liquids, sprays or humidity. The TSP-2945-10 can also be VESA mounted and it has an aluminum back cover. The stainless steel front bezel is grade 304, ensuring it will never rust. An optional upgrade to 316 stainless steel will also protect the unit from salt water. This PC has an Intel Celeron processor and supports Windows 7, Windows 8.1, and Windows 10 IoT, ideal for your HMI, SCADA program or ERP software. The TSP-2945 series is available in screen sizes from 7” – 22”. 10.1” LCD with Resistive or P-Capacitive Touchscreen Intel Celeron N2930 CPU IP66/IP69K Compliant Front Bezel Aluminum Back Cover Fanless Design

This 10.1” Industrial Panel PC has an IP66/IP69K compliant front panel. When panel mounted, this PC is the ideal waterproof solution for food and beverage manufacturing or industrial applications exposed to liquids, sprays or humidity. The TSP-2945-10 can also be VESA mounted and it has an aluminum back cover. The stainless steel front bezel is grade 304, ensuring it will never rust. An optional upgrade to 316 stainless steel will also protect the unit from salt water. This PC has an Intel Celeron processor and supports Windows 7, Windows 8.1, and Windows 10 IoT, ideal for your HMI, SCADA program or ERP software. The TSP-2945 series is available in screen sizes from 7” – 22”.

  • 10.1” LCD with Resistive or P-Capacitive Touchscreen
  • Intel Celeron N2930 CPU
  • IP66/IP69K Compliant Front Bezel
  • Aluminum Back Cover
  • Fanless Design
Supplier's Site

Technical Specifications

  Teguar Corporation
Product Category Computers
Product Number TSP-2945-10
Product Name 10” Industrial Computer
Display Size 10.1 inch (256.54 mm)
Operating System Microsoft®
Processor Intel 386 Family
Speed 1830 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Powerful industrial PC - ibaRackline-PC CAM - iba America LLC
Specs
Computer Type Desktop, Stand Alone or Tower
Operating System Microsoft®
Processor Intel 386 Family
View Details
Edge AI Inference system powered by NVIDIA® Jetson Nano/TX2 NX/ Xavier NX in a palm-sized design - AIR-020N-S4A1 - Advantech
Specs
Processor Quad core ARM Cortex® A57, max. 1.43 GHz
Main Memory 4.00 GB
Operating Temperature 14 to 131 F (-10 to 55 C)
View Details
2 suppliers
BARTEC ET60/65 EX2 Windows Tablet - bartec-et60-65ex2-windows-tablet - BARTEC
Specs
Computer Type Tablet
Operating System Microsoft®
Processor Intel 386 Family
View Details
Integrated Display Industrial Computer - 6181P-17A3MW71AC - Allen-Bradley / Rockwell Automation
Specs
Display Size 17.0 inch (431.80 mm)
Operating System Microsoft®
Main Memory 256.00 GB
View Details