Teguar Corporation 10" Waterproof All-in-One PC TS-2945-10

Description
The TS-2945-10 waterproof touchscreen computer is an ideal 10" HMI replacement for industrial environments where dust, water, or harsh chemicals are present. The fully sealed stainless steel housing makes it ideal for food and beverage processing environments. The fully fanless cooling system and IP66/NEMA 4x rated housing ensure that you can confidently place this pc into the most demanding workplaces. Built with industrial-grade components, this pc supports a wide temperature range to allow for placement in a variety of environments. 10.1" Flush LCD Touchscreen IP66 Fully Enclosed Fanless Design USB, LAN, and COM Ports Grade 304 Stainless Steel Enclosure Resistive or Capacitive Touchscreen M12 Metal I/O Connectors
Description
The TS-2945-10 waterproof touchscreen computer is an ideal 10" HMI replacement for industrial environments where dust, water, or harsh chemicals are present. The fully sealed stainless steel housing makes it ideal for food and beverage processing environments. The fully fanless cooling system and IP66/NEMA 4x rated housing ensure that you can confidently place this pc into the most demanding workplaces. Built with industrial-grade components, this pc supports a wide temperature range to allow for placement in a variety of environments. 10.1" Flush LCD Touchscreen IP66 Fully Enclosed Fanless Design USB, LAN, and COM Ports Grade 304 Stainless Steel Enclosure Resistive or Capacitive Touchscreen M12 Metal I/O Connectors

Suppliers

Company
Product
Description
Supplier Links
10
Charlotte, NC, United States
10" Waterproof All-in-One PC
TS-2945-10
10" Waterproof All-in-One PC TS-2945-10
The TS-2945-10 waterproof touchscreen computer is an ideal 10" HMI replacement for industrial environments where dust, water, or harsh chemicals are present. The fully sealed stainless steel housing makes it ideal for food and beverage processing environments. The fully fanless cooling system and IP66/NEMA 4x rated housing ensure that you can confidently place this pc into the most demanding workplaces. Built with industrial-grade components, this pc supports a wide temperature range to allow for placement in a variety of environments. 10.1" Flush LCD Touchscreen IP66 Fully Enclosed Fanless Design USB, LAN, and COM Ports Grade 304 Stainless Steel Enclosure Resistive or Capacitive Touchscreen M12 Metal I/O Connectors

The TS-2945-10 waterproof touchscreen computer is an ideal 10" HMI replacement for industrial environments where dust, water, or harsh chemicals are present. The fully sealed stainless steel housing makes it ideal for food and beverage processing environments. The fully fanless cooling system and IP66/NEMA 4x rated housing ensure that you can confidently place this pc into the most demanding workplaces. Built with industrial-grade components, this pc supports a wide temperature range to allow for placement in a variety of environments.

  • 10.1" Flush LCD Touchscreen
  • IP66 Fully Enclosed Fanless Design
  • USB, LAN, and COM Ports
  • Grade 304 Stainless Steel Enclosure
  • Resistive or Capacitive Touchscreen
  • M12 Metal I/O Connectors
Supplier's Site

Technical Specifications

  Teguar Corporation
Product Category Computers
Product Number TS-2945-10
Product Name 10" Waterproof All-in-One PC
Computer Type All-in-One
Display Size 10.1 inch (256.54 mm)
Processor Intel 386 Family
Speed 1830 MHz
Unlock Full Specs
to access all available technical data

Similar Products

ML100G-40 Compact Fanless AMD Ryzen Mini PC - ML100G-40 - OnLogic Inc.
Specs
Processor AMD Athlon; AMD Ryzen
Speed 2000 to 3600 MHz
Main Memory 16.00 GB
View Details
23.8
Specs
Display Size 23.8 inch (604.52 mm)
Operating System Microsoft® Windows 10 LTSC, Linux
Processor Intel 386 Family; Intel® Pentium® N4200 1.1GHz Duad-Core
View Details
3 suppliers
Wide-Screen Industrial PC - E9066E™ - Marposs Corp
Specs
Operating System Microsoft®
General Features Touch Screen
View Details