Teguar Corporation 22" Fanless Medical PC TM-3110-22

Description
The Teguar TM-3110-22 fanless medical computer has a large 21.5" full HD touchscreen. The unit comes equipped with a 5th generation Intel Broadwell Core i5 CPU and up to 16GB RAM. The TM-3110-22's large screen and silent operation are perfectly suited to placement in surgical suites, radiology labs, and other treatment environments. The housing of this computer is manufactured with anti-bacterial properties to help repel germs and maintain sterilized conditions for the protection of healthcare patients and staff. The TM-3110-22 features UL/EN 60601 certification and can be upgraded with a trusted platform module (TPM 1.2) for added peace-of-mind. This amazing medical computer can be trusted to operate reliably 24/7 for years. 21.5" wide HD Touchscreen Intel Broadwell Core i5/i7 CPU Optional Wi-Fi, Bluetooth, or External Antennae Optional Internal Battery Pack Anti-bacterial Unit Housing UL/EN 60601-1 3rd Edition Certified
Description
The Teguar TM-3110-22 fanless medical computer has a large 21.5" full HD touchscreen. The unit comes equipped with a 5th generation Intel Broadwell Core i5 CPU and up to 16GB RAM. The TM-3110-22's large screen and silent operation are perfectly suited to placement in surgical suites, radiology labs, and other treatment environments. The housing of this computer is manufactured with anti-bacterial properties to help repel germs and maintain sterilized conditions for the protection of healthcare patients and staff. The TM-3110-22 features UL/EN 60601 certification and can be upgraded with a trusted platform module (TPM 1.2) for added peace-of-mind. This amazing medical computer can be trusted to operate reliably 24/7 for years. 21.5" wide HD Touchscreen Intel Broadwell Core i5/i7 CPU Optional Wi-Fi, Bluetooth, or External Antennae Optional Internal Battery Pack Anti-bacterial Unit Housing UL/EN 60601-1 3rd Edition Certified

Suppliers

Company
Product
Description
Supplier Links
22
Charlotte, NC, United States
22" Fanless Medical PC
TM-3110-22
22" Fanless Medical PC TM-3110-22
The Teguar TM-3110-22 fanless medical computer has a large 21.5" full HD touchscreen. The unit comes equipped with a 5th generation Intel Broadwell Core i5 CPU and up to 16GB RAM. The TM-3110-22's large screen and silent operation are perfectly suited to placement in surgical suites, radiology labs, and other treatment environments. The housing of this computer is manufactured with anti-bacterial properties to help repel germs and maintain sterilized conditions for the protection of healthcare patients and staff. The TM-3110-22 features UL/EN 60601 certification and can be upgraded with a trusted platform module (TPM 1.2) for added peace-of-mind. This amazing medical computer can be trusted to operate reliably 24/7 for years. 21.5" wide HD Touchscreen Intel Broadwell Core i5/i7 CPU Optional Wi-Fi, Bluetooth, or External Antennae Optional Internal Battery Pack Anti-bacterial Unit Housing UL/EN 60601-1 3rd Edition Certified

The Teguar TM-3110-22 fanless medical computer has a large 21.5" full HD touchscreen. The unit comes equipped with a 5th generation Intel Broadwell Core i5 CPU and up to 16GB RAM. The TM-3110-22's large screen and silent operation are perfectly suited to placement in surgical suites, radiology labs, and other treatment environments. The housing of this computer is manufactured with anti-bacterial properties to help repel germs and maintain sterilized conditions for the protection of healthcare patients and staff. The TM-3110-22 features UL/EN 60601 certification and can be upgraded with a trusted platform module (TPM 1.2) for added peace-of-mind. This amazing medical computer can be trusted to operate reliably 24/7 for years.

  • 21.5" wide HD Touchscreen
  • Intel Broadwell Core i5/i7 CPU
  • Optional Wi-Fi, Bluetooth, or External Antennae
  • Optional Internal Battery Pack
  • Anti-bacterial Unit Housing
  • UL/EN 60601-1 3rd Edition Certified
Supplier's Site

Technical Specifications

  Teguar Corporation
Product Category Computers
Product Number TM-3110-22
Product Name 22" Fanless Medical PC
Computer Type Medical
Display Size 21.5 inch (546.10 mm)
Processor Intel 386 Family
Unlock Full Specs
to access all available technical data

Similar Products

Smart Device Manager -  - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Computer Type Tablet
Operating System Microsoft®
Processor Intel 386 Family
View Details
Powerful industrial PC - ibaRackline - iba America LLC
Specs
Computer Type Desktop, Stand Alone or Tower
Operating System Microsoft®
Processor Intel 386 Family
View Details
Tablet PC Agile S NI - tablet-agile-s-ni - BARTEC
Specs
Computer Type Tablet
Display Size 10.1 inch (256.54 mm)
Operating System Microsoft®
View Details
MC610-50 Industrial Intel 8th Gen Mini-ITX Expandable Computer - MC610-50 - OnLogic Inc.
Specs
Processor Intel 386 Family; Intel Celeron ; Intel Core ; Intel Pentium
Main Memory 32.00 GB
Operating Temperature ? to 122 F (? to 50 C)
View Details