Teguar Corporation 10" Fanless Panel PC TP-2945-10

Description
The TP-2945-10 fanless panel PC is an excellent compact interface for your shop floor and works well with MES (Manufacturing Execution Systems) and SCADA (Supervisory Control and Data Acquisition) software packages. To stand up to the rigors of your facility this computer utilizes a fanless cooling system and is built with industrial-grade components. The powerful but efficient Intel 1.83GHz quad core CPU takes advantage of a system on chip (SoC) architecture to deliver plenty of processing power while maintaining low energy usage. The front bezel is IP65 dust and waterproof rated and features a 10.1" flat touchscreen. 10.1" True Flat Panel Touch Screen Intel Bay Trail Quad Core N2930 1.83GHz CPU Onboard DDR3L 4GB Memory Fanless Design and Ultra-low Power Usage IP66 Protected Front with Aluminum Housing 1280 x 800 Display Resolution Optional PoE (Power over Ethernet)
Description
The TP-2945-10 fanless panel PC is an excellent compact interface for your shop floor and works well with MES (Manufacturing Execution Systems) and SCADA (Supervisory Control and Data Acquisition) software packages. To stand up to the rigors of your facility this computer utilizes a fanless cooling system and is built with industrial-grade components. The powerful but efficient Intel 1.83GHz quad core CPU takes advantage of a system on chip (SoC) architecture to deliver plenty of processing power while maintaining low energy usage. The front bezel is IP65 dust and waterproof rated and features a 10.1" flat touchscreen. 10.1" True Flat Panel Touch Screen Intel Bay Trail Quad Core N2930 1.83GHz CPU Onboard DDR3L 4GB Memory Fanless Design and Ultra-low Power Usage IP66 Protected Front with Aluminum Housing 1280 x 800 Display Resolution Optional PoE (Power over Ethernet)

Suppliers

Company
Product
Description
Supplier Links
10
Charlotte, NC, United States
10" Fanless Panel PC
TP-2945-10
10" Fanless Panel PC TP-2945-10
The TP-2945-10 fanless panel PC is an excellent compact interface for your shop floor and works well with MES (Manufacturing Execution Systems) and SCADA (Supervisory Control and Data Acquisition) software packages. To stand up to the rigors of your facility this computer utilizes a fanless cooling system and is built with industrial-grade components. The powerful but efficient Intel 1.83GHz quad core CPU takes advantage of a system on chip (SoC) architecture to deliver plenty of processing power while maintaining low energy usage. The front bezel is IP65 dust and waterproof rated and features a 10.1" flat touchscreen. 10.1" True Flat Panel Touch Screen Intel Bay Trail Quad Core N2930 1.83GHz CPU Onboard DDR3L 4GB Memory Fanless Design and Ultra-low Power Usage IP66 Protected Front with Aluminum Housing 1280 x 800 Display Resolution Optional PoE (Power over Ethernet)

The TP-2945-10 fanless panel PC is an excellent compact interface for your shop floor and works well with MES (Manufacturing Execution Systems) and SCADA (Supervisory Control and Data Acquisition) software packages. To stand up to the rigors of your facility this computer utilizes a fanless cooling system and is built with industrial-grade components. The powerful but efficient Intel 1.83GHz quad core CPU takes advantage of a system on chip (SoC) architecture to deliver plenty of processing power while maintaining low energy usage. The front bezel is IP65 dust and waterproof rated and features a 10.1" flat touchscreen.

  • 10.1" True Flat Panel Touch Screen
  • Intel Bay Trail Quad Core N2930 1.83GHz CPU
  • Onboard DDR3L 4GB Memory
  • Fanless Design and Ultra-low Power Usage
  • IP66 Protected Front with Aluminum Housing
  • 1280 x 800 Display Resolution
  • Optional PoE (Power over Ethernet)
Supplier's Site
10
Charlotte, NC, United States
10" Fanless Panel PC
TP-2945-10
10" Fanless Panel PC TP-2945-10
The TP-2945-10 fanless panel PC is an excellent compact interface for your shop floor and works well with MES (Manufacturing Execution Systems) and SCADA (Supervisory Control and Data Acquisition) software packages. To stand up to the rigors of your facility this computer utilizes a fanless cooling system and is built with industrial-grade components. The powerful but efficient Intel 1.83GHz quad core CPU takes advantage of a system on chip (SoC) architecture to deliver plenty of processing power while maintaining low energy usage. The front bezel is IP65 dust and waterproof rated and features a 10.1" flat touchscreen. 10.1" True Flat Panel Touch Screen Intel Bay Trail Quad Core N2930 1.83GHz CPU Onboard DDR3L 4GB Memory Fanless Design and Ultra-low Power Usage IP66 Protected Front with Aluminum Housing 1280 x 800 Display Resolution Optional PoE (Power over Ethernet)

The TP-2945-10 fanless panel PC is an excellent compact interface for your shop floor and works well with MES (Manufacturing Execution Systems) and SCADA (Supervisory Control and Data Acquisition) software packages. To stand up to the rigors of your facility this computer utilizes a fanless cooling system and is built with industrial-grade components. The powerful but efficient Intel 1.83GHz quad core CPU takes advantage of a system on chip (SoC) architecture to deliver plenty of processing power while maintaining low energy usage. The front bezel is IP65 dust and waterproof rated and features a 10.1" flat touchscreen.

  • 10.1" True Flat Panel Touch Screen
  • Intel Bay Trail Quad Core N2930 1.83GHz CPU
  • Onboard DDR3L 4GB Memory
  • Fanless Design and Ultra-low Power Usage
  • IP66 Protected Front with Aluminum Housing
  • 1280 x 800 Display Resolution
  • Optional PoE (Power over Ethernet)
Supplier's Site

Technical Specifications

  Teguar Corporation Teguar Corporation
Product Category Computers Computers
Product Number TP-2945-10 TP-2945-10
Product Name 10" Fanless Panel PC 10" Fanless Panel PC
Computer Type Panel Panel
Display Size 10.1 inch (256.54 mm) 10.0 inch (254.00 mm)
Operating System Microsoft® Microsoft®
Processor Intel 386 Family Intel 386 Family
Unlock Full Specs
to access all available technical data

Similar Products

 - 7200594 - RS Components, Ltd.
RS Components, Ltd.
Specs
Computer Type Desktop, Stand Alone or Tower
Processor Intel 386 Family
Speed 1600 MHz
View Details
Control Panel with Integrated Computer Unit and Touch Screen - IPC7 - IPC10 - IPC15 - IPC24 - Marposs Corp
Specs
Operating System Microsoft®
General Features Touch Screen
View Details
Smart Device Manager -  - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Computer Type Tablet
Operating System Microsoft®
Processor Intel 386 Family
View Details