Teguar Corporation 15.6" Android Panel PC TP-A945-16

Description
The industrial panel PCs fanless design in a rugged housing was created so that all the benefits of the android platform are rolled into the benefits of industrial panel pcs. Increasingly, industrial automation users are realizing the benefit of Android based panel PCs. The TP-A945-16 Android panel PC is a lower cost alternative to traditional Windows panel PCs, yet has more functionality than a PLC. Android 6.0 Marshmallow OS in the TP-A945-16 releases the full capabilities of the platform to developers and the onboard 4GB eMMC Flash gives you needed speed at the right time to smoothly run your IIoT. 15.6” P-Cap or Resistive Touch Screen Panel ARM Cortex A9 Processor Onboard DDR3 1GB Memory Onboard 4GB eMMC Flash Wide Range Power Input IP65 Protected Front Bezel Fanless Design
Description
The industrial panel PCs fanless design in a rugged housing was created so that all the benefits of the android platform are rolled into the benefits of industrial panel pcs. Increasingly, industrial automation users are realizing the benefit of Android based panel PCs. The TP-A945-16 Android panel PC is a lower cost alternative to traditional Windows panel PCs, yet has more functionality than a PLC. Android 6.0 Marshmallow OS in the TP-A945-16 releases the full capabilities of the platform to developers and the onboard 4GB eMMC Flash gives you needed speed at the right time to smoothly run your IIoT. 15.6” P-Cap or Resistive Touch Screen Panel ARM Cortex A9 Processor Onboard DDR3 1GB Memory Onboard 4GB eMMC Flash Wide Range Power Input IP65 Protected Front Bezel Fanless Design

Suppliers

Company
Product
Description
Supplier Links
15.6
Charlotte, NC, United States
15.6" Android Panel PC
TP-A945-16
15.6" Android Panel PC TP-A945-16
The industrial panel PCs fanless design in a rugged housing was created so that all the benefits of the android platform are rolled into the benefits of industrial panel pcs. Increasingly, industrial automation users are realizing the benefit of Android based panel PCs. The TP-A945-16 Android panel PC is a lower cost alternative to traditional Windows panel PCs, yet has more functionality than a PLC. Android 6.0 Marshmallow OS in the TP-A945-16 releases the full capabilities of the platform to developers and the onboard 4GB eMMC Flash gives you needed speed at the right time to smoothly run your IIoT. 15.6” P-Cap or Resistive Touch Screen Panel ARM Cortex A9 Processor Onboard DDR3 1GB Memory Onboard 4GB eMMC Flash Wide Range Power Input IP65 Protected Front Bezel Fanless Design

The industrial panel PCs fanless design in a rugged housing was created so that all the benefits of the android platform are rolled into the benefits of industrial panel pcs. Increasingly, industrial automation users are realizing the benefit of Android based panel PCs. The TP-A945-16 Android panel PC is a lower cost alternative to traditional Windows panel PCs, yet has more functionality than a PLC. Android 6.0 Marshmallow OS in the TP-A945-16 releases the full capabilities of the platform to developers and the onboard 4GB eMMC Flash gives you needed speed at the right time to smoothly run your IIoT.

  • 15.6” P-Cap or Resistive Touch Screen Panel
  • ARM Cortex A9 Processor
  • Onboard DDR3 1GB Memory
  • Onboard 4GB eMMC Flash
  • Wide Range Power Input
  • IP65 Protected Front Bezel
  • Fanless Design
Supplier's Site

Technical Specifications

  Teguar Corporation
Product Category Computers
Product Number TP-A945-16
Product Name 15.6" Android Panel PC
Display Size 15.6 inch (396.24 mm)
Processor Arm Cortex A9
Speed 1000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Powerful industrial PC - ibaRackline - iba America LLC
Specs
Computer Type Desktop, Stand Alone or Tower
Operating System Microsoft®
Processor Intel 386 Family
View Details
21.5
Specs
Display Size 21.5 inch (546.10 mm)
Operating System Microsoft® Windows 10 LTSC, Microsoft® Windows 11, Linux
Processor Intel 386 Family; Intel® Core™ i3-1115G4E 2.2GHz Dual core
View Details
2 suppliers
TC78 ex -NI Touch Computer - tc78ex ni touch computer - BARTEC
Specs
Computer Type Computer Terminal
Display Size 6.0 inch (152.40 mm)
Operating System Google®
View Details