Teguar Corporation 22" Fanless Panel PC TP-2945-22

Description
The TP-2945-22 fanless panel PC features a 21.5” true flat widescreen touch panel display. The unit front bezel is IP66 waterproof rated. The housing is made from die-cast aluminum and encases its industrial-grade components. A glove can be used with the resistive screen, or a capacitive touch option may be chosen with a 7H anti-scratch surface. Designed to run reliably 24/7, this computers power usage is kept to a minimum by employing an SoC chipset. 21.5" True Flat Panel Touch Screen Intel Bay Trail Quad Core N2930 1.83 GHz CPU Onboard DDR3L 4GB Memory Ultra Low Power Usage with Fanless Design Aluminum Housing with IP66 Front Bezel Optional PoE (Power over Ethernet)
Description
The TP-2945-22 fanless panel PC features a 21.5” true flat widescreen touch panel display. The unit front bezel is IP66 waterproof rated. The housing is made from die-cast aluminum and encases its industrial-grade components. A glove can be used with the resistive screen, or a capacitive touch option may be chosen with a 7H anti-scratch surface. Designed to run reliably 24/7, this computers power usage is kept to a minimum by employing an SoC chipset. 21.5" True Flat Panel Touch Screen Intel Bay Trail Quad Core N2930 1.83 GHz CPU Onboard DDR3L 4GB Memory Ultra Low Power Usage with Fanless Design Aluminum Housing with IP66 Front Bezel Optional PoE (Power over Ethernet)

Suppliers

Company
Product
Description
Supplier Links
22
Charlotte, NC, United States
22" Fanless Panel PC
TP-2945-22
22" Fanless Panel PC TP-2945-22
The TP-2945-22 fanless panel PC features a 21.5” true flat widescreen touch panel display. The unit front bezel is IP66 waterproof rated. The housing is made from die-cast aluminum and encases its industrial-grade components. A glove can be used with the resistive screen, or a capacitive touch option may be chosen with a 7H anti-scratch surface. Designed to run reliably 24/7, this computers power usage is kept to a minimum by employing an SoC chipset. 21.5" True Flat Panel Touch Screen Intel Bay Trail Quad Core N2930 1.83 GHz CPU Onboard DDR3L 4GB Memory Ultra Low Power Usage with Fanless Design Aluminum Housing with IP66 Front Bezel Optional PoE (Power over Ethernet)

The TP-2945-22 fanless panel PC features a 21.5” true flat widescreen touch panel display. The unit front bezel is IP66 waterproof rated. The housing is made from die-cast aluminum and encases its industrial-grade components. A glove can be used with the resistive screen, or a capacitive touch option may be chosen with a 7H anti-scratch surface. Designed to run reliably 24/7, this computers power usage is kept to a minimum by employing an SoC chipset.

  • 21.5" True Flat Panel Touch Screen
  • Intel Bay Trail Quad Core N2930 1.83 GHz CPU
  • Onboard DDR3L 4GB Memory
  • Ultra Low Power Usage with Fanless Design
  • Aluminum Housing with IP66 Front Bezel
  • Optional PoE (Power over Ethernet)
Supplier's Site

Technical Specifications

  Teguar Corporation
Product Category Computers
Product Number TP-2945-22
Product Name 22" Fanless Panel PC
Display Size 21.5 inch (546.10 mm)
Processor Intel 386 Family
Speed 1830 MHz
Unlock Full Specs
to access all available technical data

Similar Products

15
Specs
Display Size 15.0 inch (381.00 mm)
Operating System Microsoft® Windows 10 LTSC
Processor Intel 386 Family; Intel® CoreTM i3-6100U 2.3GHz Skylake Dual Core, 3MB L2
View Details
Powerful industrial PC - ibaRackline-PC HD - iba America LLC
Specs
Computer Type Desktop, Stand Alone or Tower
Operating System Microsoft®
Processor Intel 386 Family
View Details
 - 7200597 - RS Components, Ltd.
RS Components, Ltd.
Specs
Computer Type Desktop, Stand Alone or Tower
Processor Intel 386 Family
Speed 1600 MHz
View Details