The TSX-5010-15 is an explosion proof panel PC certified for hazardous locations. This computer is C1D2, ATEx Zone 2, and IECEx certified, as well as IP66 / NEMA 4X compliant, and it features an Intel Skylake processor and Intel Graphics HD. This rugged PC is built with SUS304 stainless steel and it has a wide operating temperature of -20 ~ 60 °C. The 15” resistive touchscreen has a 4:3 aspect ratio, ideal for many HMI and SCADA applications. The TSX-5010-15 has 4x USB, 2x LAN, and 2x COM ports. The TSX-5010-15 is available with an optional wall mount bracket, desktop stand, panel mount front bezel, or the VESA mounting holes can be used.
| Teguar Corporation | |
|---|---|
| Product Category | Ruggedized Computers |
| Product Number | TSX-5010-15 |
| Product Name | 15” Class 1 Division 2 Computer |
| Computer Type | Explosion Proof Panel PC |
| Mounting / Configuration | Panel Mount |
| General Features | Ruggedized; Touch Screen |
| Operating System | Microsoft® |