Teguar Corporation Datasheets for Ruggedized Computers
Ruggedized computers are similar to personal computers (PC), but they are intended for use on a factory floor or in other harsh environments.
Ruggedized Computers: Learn more
| Product Name | Notes |
|---|---|
| If you need a computing solution equivalent to military special forces, the TSX 1620-15 Panel PC should be a serious consideration. Built for extreme environments such as mining, refineries, and... | |
| The highly ruggedized TR-2920-08 fanless touchscreen computer features a solid aluminum housing with anti-corrosion treatments. To ensure reliable performance in even the most demanding environments, the TR-2920-08 was designed with... | |
| The TRT-4380-08 is a fanless rugged tablet with an Intel quad core processor. This industrial tablet PC is fully waterproof, with an IP67 rating, and also complies with Military Standard... | |
| The TRT-4380-10 is a 10" fanless rugged tablet with an Intel Cherrytrail processor. It is IP65 waterproof and dustproof rated, as well as complying with MIL-STD-810G to protect from shocks,... | |
| The TRT-4380-12 is a fanless rugged tablet with a 12" full HD touchscreen! It features the Intel Cherrytrail processor and is IP65 waterproof rated, as well as complying with MIL-STD-810G... | |
| The TRT-5180-12 is a full IP65 protected ten point projective capacitive 12” touchscreen tablet which is ideal for field use in industrial conditions. The hot-swappable battery facilitates 24/7 operation with... | |
| The TRT-A5380-08 is a fully rugged, 8 inch tablet. It's Android 8.1 operating system gives this tablet a user-friendly interface that can easily integrate with your other devices. This industrial... | |
| The TRT-A5380-08S is an ultra slim, rugged tablet with an 8” DragonTrail Glass Projective Capacitive touchscreen. You can take this tablet wherever you go. It is IP67 fully waterproof and... | |
| The TRT-A5380-10 is a fully rugged, 10 inch industrial-grade tablet built to withstand the elements. It's Android 8.1 operating system gives this tablet a user-friendly interface that can easily integrate... | |
| The TRT-A5380-10S Slim Rugged Tablet is compact and rugged, with a 10” scratch resistant touchscreen. This tablet is MIL-STD-810G certified and IP65 waterproof rated, with the option to upgrade to... | |
| The TRT-Q5380-10 Android Rugged Tablet is built for tough environments in industries like construction, transportation, field services, inventory management, and more. With this powerful Qualcomm chipset, this tablet will allow... | |
| The TSX-5010-15 is an explosion proof panel PC certified for hazardous locations. This computer is C1D2, ATEx Zone 2, and IECEx certified, as well as IP66 / NEMA 4X compliant,... | |
| The TWR-2920-15 Rugged Panel PC is fully waterproof and comes with M12 waterproof connectors for the PCs LAN, RS232 and USB 2.0 ports. This computer is designed for tough applications,... | |
| This all in one Outdoor Specific PC is made for great variety of applications. The high brightness of the TFT display (800nits) makes it into the perfect all weather computer. | |
| This fanless compact box PC comes equipped with an Intel Bay Trail Celeron J1900 2.0Ghz CPU and up to 8GB RAM. The TB-4040 is designed to be used in conjunction... | |
| This rugged tablet is built to withstand rigorous, long-term operation in the toughest environments. The tablet’s IP65 rated bezel protects its Intel Kabylake Dual Core processer from water, humidity, dust... | |
| This Teguar industrial and fully waterproof fanless computer can be used in a wide variety of applications that require rugged and compact computer design. The waterproof design of the TWB-3520... |