Teguar Corporation Fanless Computer TB-5545

Description
The TB-5545 fanless industrial computer has a non-standard motherboard and innovative design. This PC was developed to accommodate abundant peripheral interfaces and its Intel Core i3/i5/i7 CPU supports two DDR4 SO-DIMM slots with up to 32GB RAM. The DIN rail mount option allows for easy integration into your factory line and for easy instillation. At just 277 mm wide (about 10 inches), this embedded PC delivers maximum impact in a small form factor. The TB-5545 can be used as an industrial control system or connected to multiple monitors that support 4K resolution. Intel® 7th Gen. Skylake Core i3/i5/i7 CPU Optional DIN Rail Mount Easy-Access Storage Bay 2x SO-DIMM, up to 32GB DDR4 Memory Three Independent Video Outputs 4x GbE LAN Ports
Description
The TB-5545 fanless industrial computer has a non-standard motherboard and innovative design. This PC was developed to accommodate abundant peripheral interfaces and its Intel Core i3/i5/i7 CPU supports two DDR4 SO-DIMM slots with up to 32GB RAM. The DIN rail mount option allows for easy integration into your factory line and for easy instillation. At just 277 mm wide (about 10 inches), this embedded PC delivers maximum impact in a small form factor. The TB-5545 can be used as an industrial control system or connected to multiple monitors that support 4K resolution. Intel® 7th Gen. Skylake Core i3/i5/i7 CPU Optional DIN Rail Mount Easy-Access Storage Bay 2x SO-DIMM, up to 32GB DDR4 Memory Three Independent Video Outputs 4x GbE LAN Ports

Suppliers

Company
Product
Description
Supplier Links
Fanless Computer - TB-5545 - Teguar Corporation
Charlotte, NC, United States
Fanless Computer
TB-5545
Fanless Computer TB-5545
The TB-5545 fanless industrial computer has a non-standard motherboard and innovative design. This PC was developed to accommodate abundant peripheral interfaces and its Intel Core i3/i5/i7 CPU supports two DDR4 SO-DIMM slots with up to 32GB RAM. The DIN rail mount option allows for easy integration into your factory line and for easy instillation. At just 277 mm wide (about 10 inches), this embedded PC delivers maximum impact in a small form factor. The TB-5545 can be used as an industrial control system or connected to multiple monitors that support 4K resolution. Intel® 7th Gen. Skylake Core i3/i5/i7 CPU Optional DIN Rail Mount Easy-Access Storage Bay 2x SO-DIMM, up to 32GB DDR4 Memory Three Independent Video Outputs 4x GbE LAN Ports

The TB-5545 fanless industrial computer has a non-standard motherboard and innovative design. This PC was developed to accommodate abundant peripheral interfaces and its Intel Core i3/i5/i7 CPU supports two DDR4 SO-DIMM slots with up to 32GB RAM. The DIN rail mount option allows for easy integration into your factory line and for easy instillation. At just 277 mm wide (about 10 inches), this embedded PC delivers maximum impact in a small form factor. The TB-5545 can be used as an industrial control system or connected to multiple monitors that support 4K resolution.

  • Intel® 7th Gen. Skylake Core i3/i5/i7 CPU
  • Optional DIN Rail Mount
  • Easy-Access Storage Bay
  • 2x SO-DIMM, up to 32GB DDR4 Memory
  • Three Independent Video Outputs
  • 4x GbE LAN Ports
Supplier's Site

Technical Specifications

  Teguar Corporation
Product Category Computers
Product Number TB-5545
Product Name Fanless Computer
Processor Intel 386 Family
Unlock Full Specs
to access all available technical data

Similar Products

BARTEC MC9400/9450 EX2 Mobile Computer - mc94ex2 mobile computer - BARTEC
Specs
Computer Type Computer Terminal
Operating System Google®
Processor Intel 386 Family
View Details
Smart Device Manager -  - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Computer Type Tablet
Operating System Microsoft®
Processor Intel 386 Family
View Details
Karbon 804 High-Performance Rugged Computer w/ModBay & PCIe - K804 - OnLogic Inc.
Specs
Processor Intel 386 Family; Intel Alder Lake Core i3/i5/i7/i9 Intel Raptor Lake Core i3/i5/i7/i9
Main Memory 64.00 GB
Operating Temperature -40 to 158 F (-40 to 70 C)
View Details