The TRT-A5380-08S is an ultra slim, rugged tablet with an 8” DragonTrail Glass Projective Capacitive touchscreen. You can take this tablet wherever you go. It is IP67 fully waterproof and MIL-STD-810G certified, meaning it can withstand dust, liquid, humidity, drops, and shocks. This industrial tablet will also keep you connected with built in WiFi, Bluetooth, and standard *4G LTE. The TRT-A5380-08S runs on the Android 7.0 operating system, for convenient application downloads, a simple user interface and integration with your other devices.
| Teguar Corporation | |
|---|---|
| Product Category | Ruggedized Computers |
| Product Number | TRT-A5380-08S |
| Product Name | 8" Slim Rugged Tablet |
| Computer Type | Tablet |
| General Features | Ruggedized; Touch Screen |
| Processor | ARM Cortex Quad Core |
| Speed | 1300 MHz |