Teguar Corporation 19" Waterproof Computer TS-5010-19

Description
The TS-5010-19 IP66/IP69K touchscreen computer is designed specifically for packaging and production facilities in the food and beverage, pharmaceutical, and other similar industries. This waterproof PC can handle daily wash downs and equipment sanitizations to prevent bacterial growth. The fully sealed design also protects internal parts from airborne particles. This PC has an upgraded CPU from previous generations and has new features such as the flat antenna housing, added to further refine the waterproof computer’s overall design. The TS-5010 generation also supports Intel Vpro hardware. The TS-5010-19 has twenty customizable options so the ideal configuration can be yours without original design fees and product development time. 19" 4:3 Ratio Touchscreen 6th Gen Intel Skylake Core i3/i5/i7 CPU Flat Wireless WiFi/BT Antenna Full IP66 and IP69K with Optional IP67 Supports Intel Vpro Technology through CPU Optional Speakers and Barcode Reader (MOQ)
Description
The TS-5010-19 IP66/IP69K touchscreen computer is designed specifically for packaging and production facilities in the food and beverage, pharmaceutical, and other similar industries. This waterproof PC can handle daily wash downs and equipment sanitizations to prevent bacterial growth. The fully sealed design also protects internal parts from airborne particles. This PC has an upgraded CPU from previous generations and has new features such as the flat antenna housing, added to further refine the waterproof computer’s overall design. The TS-5010 generation also supports Intel Vpro hardware. The TS-5010-19 has twenty customizable options so the ideal configuration can be yours without original design fees and product development time. 19" 4:3 Ratio Touchscreen 6th Gen Intel Skylake Core i3/i5/i7 CPU Flat Wireless WiFi/BT Antenna Full IP66 and IP69K with Optional IP67 Supports Intel Vpro Technology through CPU Optional Speakers and Barcode Reader (MOQ)

Suppliers

Company
Product
Description
Supplier Links
19
Charlotte, NC, United States
19" Waterproof Computer
TS-5010-19
19" Waterproof Computer TS-5010-19
The TS-5010-19 IP66/IP69K touchscreen computer is designed specifically for packaging and production facilities in the food and beverage, pharmaceutical, and other similar industries. This waterproof PC can handle daily wash downs and equipment sanitizations to prevent bacterial growth. The fully sealed design also protects internal parts from airborne particles. This PC has an upgraded CPU from previous generations and has new features such as the flat antenna housing, added to further refine the waterproof computer’s overall design. The TS-5010 generation also supports Intel Vpro hardware. The TS-5010-19 has twenty customizable options so the ideal configuration can be yours without original design fees and product development time. 19" 4:3 Ratio Touchscreen 6th Gen Intel Skylake Core i3/i5/i7 CPU Flat Wireless WiFi/BT Antenna Full IP66 and IP69K with Optional IP67 Supports Intel Vpro Technology through CPU Optional Speakers and Barcode Reader (MOQ)

The TS-5010-19 IP66/IP69K touchscreen computer is designed specifically for packaging and production facilities in the food and beverage, pharmaceutical, and other similar industries. This waterproof PC can handle daily wash downs and equipment sanitizations to prevent bacterial growth. The fully sealed design also protects internal parts from airborne particles. This PC has an upgraded CPU from previous generations and has new features such as the flat antenna housing, added to further refine the waterproof computer’s overall design. The TS-5010 generation also supports Intel Vpro hardware. The TS-5010-19 has twenty customizable options so the ideal configuration can be yours without original design fees and product development time.

  • 19" 4:3 Ratio Touchscreen
  • 6th Gen Intel Skylake Core i3/i5/i7 CPU
  • Flat Wireless WiFi/BT Antenna
  • Full IP66 and IP69K with Optional IP67
  • Supports Intel Vpro Technology through CPU
  • Optional Speakers and Barcode Reader (MOQ)
Supplier's Site

Technical Specifications

  Teguar Corporation
Product Category Computers
Product Number TS-5010-19
Product Name 19" Waterproof Computer
Display Size 19.0 inch (482.60 mm)
Unlock Full Specs
to access all available technical data

Similar Products

 - 7200585 - RS Components, Ltd.
RS Components, Ltd.
Specs
Computer Type Desktop, Stand Alone or Tower
Processor Intel 386 Family
Speed 1600 MHz
View Details
Control Panel with Integrated Computer Unit and Touch Screen - IPC7 - IPC10 - IPC15 - IPC24 - Marposs Corp
Specs
Operating System Microsoft®
General Features Touch Screen
View Details
10.1
Specs
Computer Type Tablet
Display Size 10.1 inch (256.54 mm)
Operating System Android 13 with non-GMS certification
View Details
Smart Device Manager -  - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Computer Type Tablet
Operating System Microsoft®
Processor Intel 386 Family
View Details