If you need a computing solution equivalent to military special forces, the TSX 1620-15 Panel PC should be a serious consideration. Built for extreme environments such as mining, refineries, and chemical processing plants the TSX-1620-15 is ATEX Zone 2 certified for Hazardous area applications and suitable for use in Class I, Division 2, Hazardous area (C1D2). It is prepared for hazards such as earthquakes and fireball explosions with chemicals of all kinds and small particles filling the air. The complete stainless steel enclosure with Full IP65 NEMA 4 rating protects the above average Intel processor inside. This unit is tough, but it cleans up well with its true flat design that can be easily disinfected with harsh solutions as it will not tarnish or easily corrode. Looking back at you is a bright, TFT high definition LCD 1024 x 768 resolution screen with 400 nits. To go lean for ultra-low power consumption of 1.66 GHz choose an embedded Intel Atom N2600 Processor.
| Teguar Corporation | |
|---|---|
| Product Category | Ruggedized Computers |
| Product Number | TSX-1620-15 |
| Product Name | 15" Explosion Proof C1D2 Panel PC |
| Computer Type | Panel |
| Mounting / Configuration | Panel Mount |
| General Features | Ruggedized; Touch Screen |
| Operating System | Microsoft® |
| Processor | Intel 386 Family |