Teguar Corporation 16" All-in-One Touch Kiosk TA-5540-16

Description
The TA-5540-16 runs on an Intel KabyLake CPU and can run Windows or Linux Operating Systems. This computer is ideal for customer facing applications, such as POS systems and self-serve kiosks, and light-industrial applications, such as on your shop floor, time stamp, or check-in. It has a unique modular design with a 15.6” full HD touchscreen and a removable box PC that fits onto the back of the unit for easy service or upgrades. This PC has VESA mounting and can be mounted to a wide variety of stands, arms and carts, and can be ordered with a POS stand, printer stand, or floor stand. Up to four optional peripherals can be added to all four sides of this computer at one time, including a 3-Track MSR Fingerprint Reader, RFID Reader, 2D Barcode Scanner, 5MP Camera with microphone, and Verifone® VX820 or Ingenico payment terminals. Key Highlights 15.6” HD Display with PCAP Touchscreen 7th Gen Intel KabyLake CPU Modular and Expandable Design Slim, Durable Housing Various Mounting Options
Description
The TA-5540-16 runs on an Intel KabyLake CPU and can run Windows or Linux Operating Systems. This computer is ideal for customer facing applications, such as POS systems and self-serve kiosks, and light-industrial applications, such as on your shop floor, time stamp, or check-in. It has a unique modular design with a 15.6” full HD touchscreen and a removable box PC that fits onto the back of the unit for easy service or upgrades. This PC has VESA mounting and can be mounted to a wide variety of stands, arms and carts, and can be ordered with a POS stand, printer stand, or floor stand. Up to four optional peripherals can be added to all four sides of this computer at one time, including a 3-Track MSR Fingerprint Reader, RFID Reader, 2D Barcode Scanner, 5MP Camera with microphone, and Verifone® VX820 or Ingenico payment terminals. Key Highlights 15.6” HD Display with PCAP Touchscreen 7th Gen Intel KabyLake CPU Modular and Expandable Design Slim, Durable Housing Various Mounting Options

Suppliers

Company
Product
Description
Supplier Links
16
Charlotte, NC, United States
16" All-in-One Touch Kiosk
TA-5540-16
16" All-in-One Touch Kiosk TA-5540-16
The TA-5540-16 runs on an Intel KabyLake CPU and can run Windows or Linux Operating Systems. This computer is ideal for customer facing applications, such as POS systems and self-serve kiosks, and light-industrial applications, such as on your shop floor, time stamp, or check-in. It has a unique modular design with a 15.6” full HD touchscreen and a removable box PC that fits onto the back of the unit for easy service or upgrades. This PC has VESA mounting and can be mounted to a wide variety of stands, arms and carts, and can be ordered with a POS stand, printer stand, or floor stand. Up to four optional peripherals can be added to all four sides of this computer at one time, including a 3-Track MSR Fingerprint Reader, RFID Reader, 2D Barcode Scanner, 5MP Camera with microphone, and Verifone® VX820 or Ingenico payment terminals. Key Highlights 15.6” HD Display with PCAP Touchscreen 7th Gen Intel KabyLake CPU Modular and Expandable Design Slim, Durable Housing Various Mounting Options

The TA-5540-16 runs on an Intel KabyLake CPU and can run Windows or Linux Operating Systems. This computer is ideal for customer facing applications, such as POS systems and self-serve kiosks, and light-industrial applications, such as on your shop floor, time stamp, or check-in. It has a unique modular design with a 15.6” full HD touchscreen and a removable box PC that fits onto the back of the unit for easy service or upgrades. This PC has VESA mounting and can be mounted to a wide variety of stands, arms and carts, and can be ordered with a POS stand, printer stand, or floor stand. Up to four optional peripherals can be added to all four sides of this computer at one time, including a 3-Track MSR Fingerprint Reader, RFID Reader, 2D Barcode Scanner, 5MP Camera with microphone, and Verifone® VX820 or Ingenico payment terminals.

Key Highlights

  • 15.6” HD Display with PCAP Touchscreen
  • 7th Gen Intel KabyLake CPU
  • Modular and Expandable Design
  • Slim, Durable Housing
  • Various Mounting Options
Supplier's Site

Technical Specifications

  Teguar Corporation
Product Category Computers
Product Number TA-5540-16
Product Name 16" All-in-One Touch Kiosk
Computer Type Kiosk or POS
Display Size 15.6 inch (396.24 mm)
Operating System Microsoft®; Linux
Processor Intel 386 Family
Unlock Full Specs
to access all available technical data

Similar Products

Edge AI Inference system powered by NVIDIA® Jetson Nano/TX2 NX/ Xavier NX in a palm-sized design - AIR-020T-U0A1 - Advantech
Specs
Processor CPU Denver 2 CPU and Cortex A57 Quad Core, Max. 2.0 GHz
Main Memory 4.00 GB
Operating Temperature 14 to 131 F (-10 to 55 C)
View Details
2 suppliers
Powerful industrial PC - ibaRackline-PC CAM - iba America LLC
Specs
Computer Type Desktop, Stand Alone or Tower
Operating System Microsoft®
Processor Intel 386 Family
View Details
ML100G-54-2 Fanless Intel® N97 Industrial NUC - ML100G-54-2 - OnLogic Inc.
Specs
Processor Intel 386 Family; Intel N97
Main Memory 32.00 GB
Operating Temperature ? to 122 F (? to 50 C)
View Details
Embedded Industrial PC - E9066E-bb™ - Marposs Corp
Specs
Operating System Microsoft®
General Features Touch Screen
View Details