Teguar Corporation 8" Fanless Panel PC TP-2945-08

Description
The TP-2945-08 fanless panel PC is a very durable compact touch screen computer. It is ideal to be used as a check in station for employees or in conjunction with MES (Manufacturing Execution Systems) software. The 08” true flat touchscreen panel is made to handle high traffic use and is easy to interact with. The TP-2945-08 has accessible storage through the back panel along with eight input/outputs tucked neatly under the panel. The enclosure is a tough die-cast aluminum and the inside components are industrial grade made for 24/7 use. Power usage is kept to a minimum with the SoC chipset. The IP66 front rating ensures that the panel pc will endure contact with water, dust, and particles which can be easily wiped clean. This fanless panel PC is a reliable and well-priced choice, great for extended factory use. 08” Full Flat Panel Touch Screen Bay Trail Celeron N2930 Quad-Core CPU Very low Power Use with Fanless Design Onboard DDR3L 4GB Memory IP66 Protected Front with Aluminum Housing 2 Pin Connector for Power Switch
Description
The TP-2945-08 fanless panel PC is a very durable compact touch screen computer. It is ideal to be used as a check in station for employees or in conjunction with MES (Manufacturing Execution Systems) software. The 08” true flat touchscreen panel is made to handle high traffic use and is easy to interact with. The TP-2945-08 has accessible storage through the back panel along with eight input/outputs tucked neatly under the panel. The enclosure is a tough die-cast aluminum and the inside components are industrial grade made for 24/7 use. Power usage is kept to a minimum with the SoC chipset. The IP66 front rating ensures that the panel pc will endure contact with water, dust, and particles which can be easily wiped clean. This fanless panel PC is a reliable and well-priced choice, great for extended factory use. 08” Full Flat Panel Touch Screen Bay Trail Celeron N2930 Quad-Core CPU Very low Power Use with Fanless Design Onboard DDR3L 4GB Memory IP66 Protected Front with Aluminum Housing 2 Pin Connector for Power Switch

Suppliers

Company
Product
Description
Supplier Links
8
Charlotte, NC, United States
8" Fanless Panel PC
TP-2945-08
8" Fanless Panel PC TP-2945-08
The TP-2945-08 fanless panel PC is a very durable compact touch screen computer. It is ideal to be used as a check in station for employees or in conjunction with MES (Manufacturing Execution Systems) software. The 08” true flat touchscreen panel is made to handle high traffic use and is easy to interact with. The TP-2945-08 has accessible storage through the back panel along with eight input/outputs tucked neatly under the panel. The enclosure is a tough die-cast aluminum and the inside components are industrial grade made for 24/7 use. Power usage is kept to a minimum with the SoC chipset. The IP66 front rating ensures that the panel pc will endure contact with water, dust, and particles which can be easily wiped clean. This fanless panel PC is a reliable and well-priced choice, great for extended factory use. 08” Full Flat Panel Touch Screen Bay Trail Celeron N2930 Quad-Core CPU Very low Power Use with Fanless Design Onboard DDR3L 4GB Memory IP66 Protected Front with Aluminum Housing 2 Pin Connector for Power Switch

The TP-2945-08 fanless panel PC is a very durable compact touch screen computer. It is ideal to be used as a check in station for employees or in conjunction with MES (Manufacturing Execution Systems) software. The 08” true flat touchscreen panel is made to handle high traffic use and is easy to interact with. The TP-2945-08 has accessible storage through the back panel along with eight input/outputs tucked neatly under the panel. The enclosure is a tough die-cast aluminum and the inside components are industrial grade made for 24/7 use. Power usage is kept to a minimum with the SoC chipset. The IP66 front rating ensures that the panel pc will endure contact with water, dust, and particles which can be easily wiped clean. This fanless panel PC is a reliable and well-priced choice, great for extended factory use.

  • 08” Full Flat Panel Touch Screen
  • Bay Trail Celeron N2930 Quad-Core CPU
  • Very low Power Use with Fanless Design
  • Onboard DDR3L 4GB Memory
  • IP66 Protected Front with Aluminum Housing
  • 2 Pin Connector for Power Switch
Supplier's Site

Technical Specifications

  Teguar Corporation
Product Category Computers
Product Number TP-2945-08
Product Name 8" Fanless Panel PC
Computer Type Panel
Display Size 8.0 inch (203.20 mm)
Operating System Microsoft®
Processor Intel 386 Family
Unlock Full Specs
to access all available technical data

Similar Products

Smart Device Manager -  - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Computer Type Tablet
Operating System Microsoft®
Processor Intel 386 Family
View Details
Powerful industrial PC - ibaRackline-PC CAM - iba America LLC
Specs
Computer Type Desktop, Stand Alone or Tower
Operating System Microsoft®
Processor Intel 386 Family
View Details
POLARIS PROFESSIONAL 10.4
Specs
Computer Type Computer Terminal
Operating System Microsoft®
Processor Intel 386 Family
View Details
ML100G-56 Fanless Intel Core Ultra Industrial NUC - ML100G-56 - OnLogic Inc.
Specs
Processor Intel 386 Family; Intel® Core™ Ultra 5 125U Intel® Core™ Ultra 7 155U
Speed 1200 to 4800 MHz
Main Memory 96.00 GB
View Details