Teguar Corporation 22" Waterproof Computer TS-5010-22

Description
The TS-5010-22 waterproof computer is designed for pharma, food and beverage manufacturing plants. This 22” PC is IP66/IP69K and NEMA 4X rated, so it can withstand harsh environments that need daily wash downs and frequent equipment cleanings. The TS-5010 series has an upgraded CPU from previous generations and includes new features such as the flat antenna housing and locking touchscreen, added to further refine the computer’s waterproof design. This PC also supports Intel Vpro hardware. There are twenty customizable features such as internal speakers, WiFi/BT antenna, barcode reader, and USB 3.0 port which can be chosen to create a truly customized product for your facility. 22" Widescreen Touchscreen 6th Gen Intel Core i3/i5/i7 CPU Full IP66 and IP69K with Optional IP67 Flat Wireless BT/WiFi Antenna Screen Lock for Cleaning Optional Barcode Reader and Speakers (MOQ)
Description
The TS-5010-22 waterproof computer is designed for pharma, food and beverage manufacturing plants. This 22” PC is IP66/IP69K and NEMA 4X rated, so it can withstand harsh environments that need daily wash downs and frequent equipment cleanings. The TS-5010 series has an upgraded CPU from previous generations and includes new features such as the flat antenna housing and locking touchscreen, added to further refine the computer’s waterproof design. This PC also supports Intel Vpro hardware. There are twenty customizable features such as internal speakers, WiFi/BT antenna, barcode reader, and USB 3.0 port which can be chosen to create a truly customized product for your facility. 22" Widescreen Touchscreen 6th Gen Intel Core i3/i5/i7 CPU Full IP66 and IP69K with Optional IP67 Flat Wireless BT/WiFi Antenna Screen Lock for Cleaning Optional Barcode Reader and Speakers (MOQ)

Suppliers

Company
Product
Description
Supplier Links
22
Charlotte, NC, United States
22" Waterproof Computer
TS-5010-22
22" Waterproof Computer TS-5010-22
The TS-5010-22 waterproof computer is designed for pharma, food and beverage manufacturing plants. This 22” PC is IP66/IP69K and NEMA 4X rated, so it can withstand harsh environments that need daily wash downs and frequent equipment cleanings. The TS-5010 series has an upgraded CPU from previous generations and includes new features such as the flat antenna housing and locking touchscreen, added to further refine the computer’s waterproof design. This PC also supports Intel Vpro hardware. There are twenty customizable features such as internal speakers, WiFi/BT antenna, barcode reader, and USB 3.0 port which can be chosen to create a truly customized product for your facility. 22" Widescreen Touchscreen 6th Gen Intel Core i3/i5/i7 CPU Full IP66 and IP69K with Optional IP67 Flat Wireless BT/WiFi Antenna Screen Lock for Cleaning Optional Barcode Reader and Speakers (MOQ)

The TS-5010-22 waterproof computer is designed for pharma, food and beverage manufacturing plants. This 22” PC is IP66/IP69K and NEMA 4X rated, so it can withstand harsh environments that need daily wash downs and frequent equipment cleanings. The TS-5010 series has an upgraded CPU from previous generations and includes new features such as the flat antenna housing and locking touchscreen, added to further refine the computer’s waterproof design. This PC also supports Intel Vpro hardware. There are twenty customizable features such as internal speakers, WiFi/BT antenna, barcode reader, and USB 3.0 port which can be chosen to create a truly customized product for your facility.

  • 22" Widescreen Touchscreen
  • 6th Gen Intel Core i3/i5/i7 CPU
  • Full IP66 and IP69K with Optional IP67
  • Flat Wireless BT/WiFi Antenna
  • Screen Lock for Cleaning
  • Optional Barcode Reader and Speakers (MOQ)
Supplier's Site

Technical Specifications

  Teguar Corporation
Product Category Computers
Product Number TS-5010-22
Product Name 22" Waterproof Computer
Display Size 22.0 inch (558.80 mm)
Unlock Full Specs
to access all available technical data

Similar Products

 - 7200594 - RS Components, Ltd.
RS Components, Ltd.
Specs
Computer Type Desktop, Stand Alone or Tower
Processor Intel 386 Family
Speed 1600 MHz
View Details
15.6
Specs
Display Size 15.6 inch (396.24 mm)
Operating System Microsoft® Windows 10, Microsoft® Windows 10 LTSC, Linux
Processor Intel 386 Family; 7th Gen. Intel® Core™ i7-7600U 2.8 GHz Dual-Core
View Details
3 suppliers
Smart Device Manager -  - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Computer Type Tablet
Operating System Microsoft®
Processor Intel 386 Family
View Details