Teguar Corporation Wide Temperature Box PC TB-4017

Description
The TB-4017 Fanless Box PC is built for harsh industrial settings. It’s compact, fanless design is ideal for dusty or dirty manufacturing environments and it has a wide operating temperature of -25°C to 70°C. The aluminum and metal chassis can withstand shocks and vibrations and you can mount this PC on a DIN rail, wall or right onto your machine. The TB-4017 has abundant IOs including 2x LAN, 4x USB, 2x COM, and an expansion area for 2x full-size mini PCIe for communication or expansion modules. This computer also has 9 to 48VDC wide range power input supporting AT/ATX mode. The TB-4017 is one of the most reliable and cost effective embedded solutions available today. Intel Celeron J1900 Quad Core CPU 2x Full-size Mini PCIe for Wireless or I/O Expansion 2x Accessible SIM Sockets for 4G-LTE -25°C to 70°C Wide Operating Temperature 9~48VDC Power Input and Optional Ignition Input
Description
The TB-4017 Fanless Box PC is built for harsh industrial settings. It’s compact, fanless design is ideal for dusty or dirty manufacturing environments and it has a wide operating temperature of -25°C to 70°C. The aluminum and metal chassis can withstand shocks and vibrations and you can mount this PC on a DIN rail, wall or right onto your machine. The TB-4017 has abundant IOs including 2x LAN, 4x USB, 2x COM, and an expansion area for 2x full-size mini PCIe for communication or expansion modules. This computer also has 9 to 48VDC wide range power input supporting AT/ATX mode. The TB-4017 is one of the most reliable and cost effective embedded solutions available today. Intel Celeron J1900 Quad Core CPU 2x Full-size Mini PCIe for Wireless or I/O Expansion 2x Accessible SIM Sockets for 4G-LTE -25°C to 70°C Wide Operating Temperature 9~48VDC Power Input and Optional Ignition Input

Suppliers

Company
Product
Description
Supplier Links
Wide Temperature Box PC - TB-4017 - Teguar Corporation
Charlotte, NC, United States
Wide Temperature Box PC
TB-4017
Wide Temperature Box PC TB-4017
The TB-4017 Fanless Box PC is built for harsh industrial settings. It’s compact, fanless design is ideal for dusty or dirty manufacturing environments and it has a wide operating temperature of -25°C to 70°C. The aluminum and metal chassis can withstand shocks and vibrations and you can mount this PC on a DIN rail, wall or right onto your machine. The TB-4017 has abundant IOs including 2x LAN, 4x USB, 2x COM, and an expansion area for 2x full-size mini PCIe for communication or expansion modules. This computer also has 9 to 48VDC wide range power input supporting AT/ATX mode. The TB-4017 is one of the most reliable and cost effective embedded solutions available today. Intel Celeron J1900 Quad Core CPU 2x Full-size Mini PCIe for Wireless or I/O Expansion 2x Accessible SIM Sockets for 4G-LTE -25°C to 70°C Wide Operating Temperature 9~48VDC Power Input and Optional Ignition Input

The TB-4017 Fanless Box PC is built for harsh industrial settings. It’s compact, fanless design is ideal for dusty or dirty manufacturing environments and it has a wide operating temperature of -25°C to 70°C. The aluminum and metal chassis can withstand shocks and vibrations and you can mount this PC on a DIN rail, wall or right onto your machine. The TB-4017 has abundant IOs including 2x LAN, 4x USB, 2x COM, and an expansion area for 2x full-size mini PCIe for communication or expansion modules. This computer also has 9 to 48VDC wide range power input supporting AT/ATX mode. The TB-4017 is one of the most reliable and cost effective embedded solutions available today.

  • Intel Celeron J1900 Quad Core CPU
  • 2x Full-size Mini PCIe for Wireless or I/O Expansion
  • 2x Accessible SIM Sockets for 4G-LTE
  • -25°C to 70°C Wide Operating Temperature
  • 9~48VDC Power Input and Optional Ignition Input
Supplier's Site

Technical Specifications

  Teguar Corporation
Product Category Computers
Product Number TB-4017
Product Name Wide Temperature Box PC
Computer Type Fanless Box PC
Operating System Microsoft®
Processor Intel 386 Family
Unlock Full Specs
to access all available technical data

Similar Products

Smart Device Manager -  - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Computer Type Tablet
Operating System Microsoft®
Processor Intel 386 Family
View Details
Tablet PC Agile S NI - tablet-agile-s-ni - BARTEC
Specs
Computer Type Tablet
Display Size 10.1 inch (256.54 mm)
Operating System Microsoft®
View Details