The TWR-2920-15 Rugged Panel PC is fully waterproof and comes with M12 waterproof connectors for the PCs LAN, RS232 and USB 2.0 ports. This computer is designed for tough applications, with a fanless cooling system, ultra-low power consumption, optional sunlight readable LCD, and a MIL-STD-810F/G compliant chassis, meaning this PC can withstand vibrations and shocks. The TWR-2920-15 is ideal for public kiosk applications or for viewing data on manufacturing and production lines that may be exposed to liquid. This PC has long lifecycle support and provides great value at a lower cost than other waterproof PCs.
| Teguar Corporation | |
|---|---|
| Product Category | Ruggedized Computers |
| Product Number | TWR-2920-15 |
| Product Name | 15" Rugged Panel PC |
| Mounting / Configuration | Panel Mount |
| General Features | Ruggedized; Touch Screen |
| Operating System | Microsoft® |
| Processor | Intel 386 Family |