Teguar Corporation 08" Rugged Panel PC TR-2920-08

Description
The highly ruggedized TR-2920-08 fanless touchscreen computer features a solid aluminum housing with anti-corrosion treatments. To ensure reliable performance in even the most demanding environments, the TR-2920-08 was designed with an IP65 dust and waterproof rating, a wide operating temperature range of -25ºC to 55ºC(-13ºF to 131ºF), and shock/vibration resistance that meets both MIL-STD-810F/G and IEC60068-2-27 standards. This 100% fanless PC employs a Bay Trail N2930 1.83 GHz processor and up to 8GB of RAM. If you are looking for a compact and rugged solution for a demanding application, then look no further than the TR-2920-08! 8.4" High-quality Resistive Touchscreen Intel Bay Trail N2930 1.83GHz Processor Meets Anti-Shock/Vibration Standards for MIL810F/G & IEC60068-2-27 Wireless 802.11b/g/n and Bluetooth (optional) IP65 Dust/Waterproof (Except I/O parts) Extended Temperature Range
Description
The highly ruggedized TR-2920-08 fanless touchscreen computer features a solid aluminum housing with anti-corrosion treatments. To ensure reliable performance in even the most demanding environments, the TR-2920-08 was designed with an IP65 dust and waterproof rating, a wide operating temperature range of -25ºC to 55ºC(-13ºF to 131ºF), and shock/vibration resistance that meets both MIL-STD-810F/G and IEC60068-2-27 standards. This 100% fanless PC employs a Bay Trail N2930 1.83 GHz processor and up to 8GB of RAM. If you are looking for a compact and rugged solution for a demanding application, then look no further than the TR-2920-08! 8.4" High-quality Resistive Touchscreen Intel Bay Trail N2930 1.83GHz Processor Meets Anti-Shock/Vibration Standards for MIL810F/G & IEC60068-2-27 Wireless 802.11b/g/n and Bluetooth (optional) IP65 Dust/Waterproof (Except I/O parts) Extended Temperature Range

Suppliers

Company
Product
Description
Supplier Links
08
Charlotte, NC, United States
08" Rugged Panel PC
TR-2920-08
08" Rugged Panel PC TR-2920-08
The highly ruggedized TR-2920-08 fanless touchscreen computer features a solid aluminum housing with anti-corrosion treatments. To ensure reliable performance in even the most demanding environments, the TR-2920-08 was designed with an IP65 dust and waterproof rating, a wide operating temperature range of -25ºC to 55ºC(-13ºF to 131ºF), and shock/vibration resistance that meets both MIL-STD-810F/G and IEC60068-2-27 standards. This 100% fanless PC employs a Bay Trail N2930 1.83 GHz processor and up to 8GB of RAM. If you are looking for a compact and rugged solution for a demanding application, then look no further than the TR-2920-08! 8.4" High-quality Resistive Touchscreen Intel Bay Trail N2930 1.83GHz Processor Meets Anti-Shock/Vibration Standards for MIL810F/G & IEC60068-2-27 Wireless 802.11b/g/n and Bluetooth (optional) IP65 Dust/Waterproof (Except I/O parts) Extended Temperature Range

The highly ruggedized TR-2920-08 fanless touchscreen computer features a solid aluminum housing with anti-corrosion treatments. To ensure reliable performance in even the most demanding environments, the TR-2920-08 was designed with an IP65 dust and waterproof rating, a wide operating temperature range of -25ºC to 55ºC(-13ºF to 131ºF), and shock/vibration resistance that meets both MIL-STD-810F/G and IEC60068-2-27 standards. This 100% fanless PC employs a Bay Trail N2930 1.83 GHz processor and up to 8GB of RAM. If you are looking for a compact and rugged solution for a demanding application, then look no further than the TR-2920-08!

  • 8.4" High-quality Resistive Touchscreen
  • Intel Bay Trail N2930 1.83GHz Processor
  • Meets Anti-Shock/Vibration Standards for MIL810F/G & IEC60068-2-27
  • Wireless 802.11b/g/n and Bluetooth (optional)
  • IP65 Dust/Waterproof (Except I/O parts)
  • Extended Temperature Range
Supplier's Site

Technical Specifications

  Teguar Corporation
Product Category Ruggedized Computers
Product Number TR-2920-08
Product Name 08" Rugged Panel PC
Mounting / Configuration Panel Mount
General Features Ruggedized; Touch Screen
Processor Intel 386 Family
Speed 1830 MHz
Unlock Full Specs
to access all available technical data