Teguar Corporation 7" Fanless Panel PC TP-2945-07

Description
The TP-2945-07 is a highly durable, very compact, fanless touch screen computer. This industrial strength PC is ideal for tracking metrics for your SCADA (Supervisory Control and Data Acquisition) program or used as a check in station for employees. The 7” full flat touchscreen panel is more durable than consumer grade touchscreens and can be used in high traffic areas. The TP-2945-07 has accessible storage through the back panel along with eight input/outputs tucked cleanly under the panel. All components are industrial grade and the enclosure is made from die-cast aluminum. Power usage is kept to a bare minimum with the SoC chipset. The IP66 front rating gives assurance that the TP-2945-07 will endure contact with water, dust, and particles which can easily be wiped clean. This fanless panel PC is a reliable and well-priced choice. 7” True Flat Panel Touch Screen Intel Celeron Bay Trail CPU Ultra-low Power Use with Fanless Design Onboard DDR3L 4GB Memory IP66 Protected Front with Aluminum Housing Wide operating temperature range (0º-50º C or 32º-122º F)
Description
The TP-2945-07 is a highly durable, very compact, fanless touch screen computer. This industrial strength PC is ideal for tracking metrics for your SCADA (Supervisory Control and Data Acquisition) program or used as a check in station for employees. The 7” full flat touchscreen panel is more durable than consumer grade touchscreens and can be used in high traffic areas. The TP-2945-07 has accessible storage through the back panel along with eight input/outputs tucked cleanly under the panel. All components are industrial grade and the enclosure is made from die-cast aluminum. Power usage is kept to a bare minimum with the SoC chipset. The IP66 front rating gives assurance that the TP-2945-07 will endure contact with water, dust, and particles which can easily be wiped clean. This fanless panel PC is a reliable and well-priced choice. 7” True Flat Panel Touch Screen Intel Celeron Bay Trail CPU Ultra-low Power Use with Fanless Design Onboard DDR3L 4GB Memory IP66 Protected Front with Aluminum Housing Wide operating temperature range (0º-50º C or 32º-122º F)

Suppliers

Company
Product
Description
Supplier Links
7
Charlotte, NC, United States
7" Fanless Panel PC
TP-2945-07
7" Fanless Panel PC TP-2945-07
The TP-2945-07 is a highly durable, very compact, fanless touch screen computer. This industrial strength PC is ideal for tracking metrics for your SCADA (Supervisory Control and Data Acquisition) program or used as a check in station for employees. The 7” full flat touchscreen panel is more durable than consumer grade touchscreens and can be used in high traffic areas. The TP-2945-07 has accessible storage through the back panel along with eight input/outputs tucked cleanly under the panel. All components are industrial grade and the enclosure is made from die-cast aluminum. Power usage is kept to a bare minimum with the SoC chipset. The IP66 front rating gives assurance that the TP-2945-07 will endure contact with water, dust, and particles which can easily be wiped clean. This fanless panel PC is a reliable and well-priced choice. 7” True Flat Panel Touch Screen Intel Celeron Bay Trail CPU Ultra-low Power Use with Fanless Design Onboard DDR3L 4GB Memory IP66 Protected Front with Aluminum Housing Wide operating temperature range (0º-50º C or 32º-122º F)

The TP-2945-07 is a highly durable, very compact, fanless touch screen computer. This industrial strength PC is ideal for tracking metrics for your SCADA (Supervisory Control and Data Acquisition) program or used as a check in station for employees. The 7” full flat touchscreen panel is more durable than consumer grade touchscreens and can be used in high traffic areas. The TP-2945-07 has accessible storage through the back panel along with eight input/outputs tucked cleanly under the panel. All components are industrial grade and the enclosure is made from die-cast aluminum. Power usage is kept to a bare minimum with the SoC chipset. The IP66 front rating gives assurance that the TP-2945-07 will endure contact with water, dust, and particles which can easily be wiped clean. This fanless panel PC is a reliable and well-priced choice.

  • 7” True Flat Panel Touch Screen
  • Intel Celeron Bay Trail CPU
  • Ultra-low Power Use with Fanless Design
  • Onboard DDR3L 4GB Memory
  • IP66 Protected Front with Aluminum Housing
  • Wide operating temperature range (0º-50º C or 32º-122º F)
Supplier's Site

Technical Specifications

  Teguar Corporation
Product Category Computers
Product Number TP-2945-07
Product Name 7" Fanless Panel PC
Computer Type Panel
Display Size 7.0 inch (177.80 mm)
Operating System Microsoft®
Processor Intel 386 Family
Unlock Full Specs
to access all available technical data

Similar Products

Powerful industrial PC - ibaDeskline - iba America LLC
Specs
Computer Type Desktop, Stand Alone or Tower
Operating System Microsoft®
Processor Intel 386 Family
View Details
 - 7200594 - RS Components, Ltd.
RS Components, Ltd.
Specs
Computer Type Desktop, Stand Alone or Tower
Processor Intel 386 Family
Speed 1600 MHz
View Details