Teguar Corporation 22" Fanless All-in-One PC TP-5040-22

Description
This 21.5" widescreen industrial computer is the perfect addition to any facility. With its powerful Intel Skylake core i3/i5 CPU and fanless cooling design, you can enjoy fast processing that's quiet and efficient. The TP-5040-22 has aluminum housing, an IP65 rated waterproof front bezel, amd a projected capacitive touchscreen. This reliable industrial computer is designed for 24/7 operation in even the most demanding of work environments. 21.5” True Flat IP65 Protected Touchscreen Intel Skylake Core i3/i5 CPU Thin, Attractive, Design with Die-Cast Housing Fanless and Low Power Consumption Optional Webcam, WLAN, & BT 4.0
Description
This 21.5" widescreen industrial computer is the perfect addition to any facility. With its powerful Intel Skylake core i3/i5 CPU and fanless cooling design, you can enjoy fast processing that's quiet and efficient. The TP-5040-22 has aluminum housing, an IP65 rated waterproof front bezel, amd a projected capacitive touchscreen. This reliable industrial computer is designed for 24/7 operation in even the most demanding of work environments. 21.5” True Flat IP65 Protected Touchscreen Intel Skylake Core i3/i5 CPU Thin, Attractive, Design with Die-Cast Housing Fanless and Low Power Consumption Optional Webcam, WLAN, & BT 4.0

Suppliers

Company
Product
Description
Supplier Links
22
Charlotte, NC, United States
22" Fanless All-in-One PC
TP-5040-22
22" Fanless All-in-One PC TP-5040-22
This 21.5" widescreen industrial computer is the perfect addition to any facility. With its powerful Intel Skylake core i3/i5 CPU and fanless cooling design, you can enjoy fast processing that's quiet and efficient. The TP-5040-22 has aluminum housing, an IP65 rated waterproof front bezel, amd a projected capacitive touchscreen. This reliable industrial computer is designed for 24/7 operation in even the most demanding of work environments. 21.5” True Flat IP65 Protected Touchscreen Intel Skylake Core i3/i5 CPU Thin, Attractive, Design with Die-Cast Housing Fanless and Low Power Consumption Optional Webcam, WLAN, & BT 4.0

This 21.5" widescreen industrial computer is the perfect addition to any facility. With its powerful Intel Skylake core i3/i5 CPU and fanless cooling design, you can enjoy fast processing that's quiet and efficient. The TP-5040-22 has aluminum housing, an IP65 rated waterproof front bezel, amd a projected capacitive touchscreen. This reliable industrial computer is designed for 24/7 operation in even the most demanding of work environments.

  • 21.5” True Flat IP65 Protected Touchscreen
  • Intel Skylake Core i3/i5 CPU
  • Thin, Attractive, Design with Die-Cast Housing
  • Fanless and Low Power Consumption
  • Optional Webcam, WLAN, & BT 4.0
Supplier's Site

Technical Specifications

  Teguar Corporation
Product Category Computers
Product Number TP-5040-22
Product Name 22" Fanless All-in-One PC
Computer Type All-in-One
Display Size 21.5 inch (546.10 mm)
Processor Intel 386 Family
Speed 2300 to 2400 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Smart Device Manager -  - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Computer Type Tablet
Operating System Microsoft®
Processor Intel 386 Family
View Details
POLARIS PROFESSIONAL 17,3
Specs
Computer Type Computer Terminal
Operating System Microsoft®
Processor Intel 386 Family
View Details
12.1
Specs
Display Size 12.1 inch (307.34 mm)
Operating Temperature 32 to 122 F (0 to 50 C)
General Features Panel Mount
View Details