Teguar Corporation 19" Stainless Steel Waterproof PC TS-4010-19

Description
The TS-4010-19 is an IP69K rated computer designed to be placed in pharmaceutical or food and beverage industry environments. This waterproof PC can withstand airborne particles and washdowns with hot water and high pressure sprays. The TS-4010-19 is manufactured with industrial grade components and has connectors made with M12 anti-corrosion metal. The Intel quad core processer is designed to work with software frequently used in the food and beverage industries such as ERP software and other software types where consistent live tracking of data is needed. The TS-4010-19 has a fully flush screen, a very thin profile. The I/Os are tucked neatly under the enclosure which reduces cord management space needed. The TS-4010-19 provides you with a clear, elegant computer hardware solution in dirty and rugged environments. 19" 5:4 Ratio Touchscreen Intel Celeron Quad Core Processor NEMA 4X / IP66 / IP69K Stainless Steel Enclosure Fully Sealed and Truely Fanless Design M12 Metal I/O Connectors
Description
The TS-4010-19 is an IP69K rated computer designed to be placed in pharmaceutical or food and beverage industry environments. This waterproof PC can withstand airborne particles and washdowns with hot water and high pressure sprays. The TS-4010-19 is manufactured with industrial grade components and has connectors made with M12 anti-corrosion metal. The Intel quad core processer is designed to work with software frequently used in the food and beverage industries such as ERP software and other software types where consistent live tracking of data is needed. The TS-4010-19 has a fully flush screen, a very thin profile. The I/Os are tucked neatly under the enclosure which reduces cord management space needed. The TS-4010-19 provides you with a clear, elegant computer hardware solution in dirty and rugged environments. 19" 5:4 Ratio Touchscreen Intel Celeron Quad Core Processor NEMA 4X / IP66 / IP69K Stainless Steel Enclosure Fully Sealed and Truely Fanless Design M12 Metal I/O Connectors

Suppliers

Company
Product
Description
Supplier Links
19
Charlotte, NC, United States
19" Stainless Steel Waterproof PC
TS-4010-19
19" Stainless Steel Waterproof PC TS-4010-19
The TS-4010-19 is an IP69K rated computer designed to be placed in pharmaceutical or food and beverage industry environments. This waterproof PC can withstand airborne particles and washdowns with hot water and high pressure sprays. The TS-4010-19 is manufactured with industrial grade components and has connectors made with M12 anti-corrosion metal. The Intel quad core processer is designed to work with software frequently used in the food and beverage industries such as ERP software and other software types where consistent live tracking of data is needed. The TS-4010-19 has a fully flush screen, a very thin profile. The I/Os are tucked neatly under the enclosure which reduces cord management space needed. The TS-4010-19 provides you with a clear, elegant computer hardware solution in dirty and rugged environments. 19" 5:4 Ratio Touchscreen Intel Celeron Quad Core Processor NEMA 4X / IP66 / IP69K Stainless Steel Enclosure Fully Sealed and Truely Fanless Design M12 Metal I/O Connectors

The TS-4010-19 is an IP69K rated computer designed to be placed in pharmaceutical or food and beverage industry environments. This waterproof PC can withstand airborne particles and washdowns with hot water and high pressure sprays. The TS-4010-19 is manufactured with industrial grade components and has connectors made with M12 anti-corrosion metal. The Intel quad core processer is designed to work with software frequently used in the food and beverage industries such as ERP software and other software types where consistent live tracking of data is needed. The TS-4010-19 has a fully flush screen, a very thin profile. The I/Os are tucked neatly under the enclosure which reduces cord management space needed. The TS-4010-19 provides you with a clear, elegant computer hardware solution in dirty and rugged environments.

  • 19" 5:4 Ratio Touchscreen
  • Intel Celeron Quad Core Processor
  • NEMA 4X / IP66 / IP69K Stainless Steel Enclosure
  • Fully Sealed and Truely Fanless Design
  • M12 Metal I/O Connectors
Supplier's Site

Technical Specifications

  Teguar Corporation
Product Category Computers
Product Number TS-4010-19
Product Name 19" Stainless Steel Waterproof PC
Display Size 19.0 inch (482.60 mm)
Processor Intel 386 Family
Speed 2000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

 - 7200585 - RS Components, Ltd.
RS Components, Ltd.
Specs
Computer Type Desktop, Stand Alone or Tower
Processor Intel 386 Family
Speed 1600 MHz
View Details
Embedded Industrial PC - E9066E-bb™ - Marposs Corp
Specs
Operating System Microsoft®
General Features Touch Screen
View Details
Smart Device Manager -  - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Computer Type Tablet
Operating System Microsoft®
Processor Intel 386 Family
View Details