Teguar Corporation 22” Computer With Waterproof Cable Glands TSC-5010-22

Description
The TSC-5010-22 has a unique cable feedthrough design that allows you to use standard cables with the I/O ports, while maintaining a full IP67/IP69K waterproof rating. This means you don’t need custom M12 cables and all I/O connections are sealed. The 21.5” widescreen HD display is available with P-Cap or Resistive touch, and high brightness and optical bonding. This PC has rustproof, fully sealed stainless steel housing for use in wash-down environments, such as in a food and beverage processing plant or on a pharmaceutical manufacturing line. The TSC-5010-22 can be VESA or yoke mounted onto a desktop stand, wall mount, machine, mobile cart, ergonomic arm, and more. 21.5” Widescreen LCD Intel Core i5 Dual-Core CPU Sealed I/O Design for Standard Cables Resistive or P-Cap Touch IP66 & IP69K (Optional IP67) Rated Enclosure
Description
The TSC-5010-22 has a unique cable feedthrough design that allows you to use standard cables with the I/O ports, while maintaining a full IP67/IP69K waterproof rating. This means you don’t need custom M12 cables and all I/O connections are sealed. The 21.5” widescreen HD display is available with P-Cap or Resistive touch, and high brightness and optical bonding. This PC has rustproof, fully sealed stainless steel housing for use in wash-down environments, such as in a food and beverage processing plant or on a pharmaceutical manufacturing line. The TSC-5010-22 can be VESA or yoke mounted onto a desktop stand, wall mount, machine, mobile cart, ergonomic arm, and more. 21.5” Widescreen LCD Intel Core i5 Dual-Core CPU Sealed I/O Design for Standard Cables Resistive or P-Cap Touch IP66 & IP69K (Optional IP67) Rated Enclosure

Suppliers

Company
Product
Description
Supplier Links
22” Computer With Waterproof Cable Glands - TSC-5010-22 - Teguar Corporation
Charlotte, NC, United States
22” Computer With Waterproof Cable Glands
TSC-5010-22
22” Computer With Waterproof Cable Glands TSC-5010-22
The TSC-5010-22 has a unique cable feedthrough design that allows you to use standard cables with the I/O ports, while maintaining a full IP67/IP69K waterproof rating. This means you don’t need custom M12 cables and all I/O connections are sealed. The 21.5” widescreen HD display is available with P-Cap or Resistive touch, and high brightness and optical bonding. This PC has rustproof, fully sealed stainless steel housing for use in wash-down environments, such as in a food and beverage processing plant or on a pharmaceutical manufacturing line. The TSC-5010-22 can be VESA or yoke mounted onto a desktop stand, wall mount, machine, mobile cart, ergonomic arm, and more. 21.5” Widescreen LCD Intel Core i5 Dual-Core CPU Sealed I/O Design for Standard Cables Resistive or P-Cap Touch IP66 & IP69K (Optional IP67) Rated Enclosure

The TSC-5010-22 has a unique cable feedthrough design that allows you to use standard cables with the I/O ports, while maintaining a full IP67/IP69K waterproof rating. This means you don’t need custom M12 cables and all I/O connections are sealed. The 21.5” widescreen HD display is available with P-Cap or Resistive touch, and high brightness and optical bonding. This PC has rustproof, fully sealed stainless steel housing for use in wash-down environments, such as in a food and beverage processing plant or on a pharmaceutical manufacturing line. The TSC-5010-22 can be VESA or yoke mounted onto a desktop stand, wall mount, machine, mobile cart, ergonomic arm, and more.

  • 21.5” Widescreen LCD
  • Intel Core i5 Dual-Core CPU
  • Sealed I/O Design for Standard Cables
  • Resistive or P-Cap Touch
  • IP66 & IP69K (Optional IP67) Rated Enclosure
Supplier's Site

Technical Specifications

  Teguar Corporation
Product Category Computers
Product Number TSC-5010-22
Product Name 22” Computer With Waterproof Cable Glands
Display Size 21.5 inch (546.10 mm)
Operating System Microsoft®
Processor Intel 386 Family
Speed 2800 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Smart Device Manager -  - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Computer Type Tablet
Operating System Microsoft®
Processor Intel 386 Family
View Details
POLARIS PROFESSIONAL 19,1
Specs
Computer Type Computer Terminal
Operating System Microsoft®
Processor Intel 386 Family
View Details
10.4
Specs
Display Size 10.4 inch (264.16 mm)
Operating System Microsoft® Windows 10 LTSC, Microsoft® Windows 11, Linux, Android
Processor Intel 386 Family; Intel® X7433RE 3.4 GHz Quad-Core
View Details