Teguar Corporation 12" Fanless Touch Computer TA-5540-12

Description
The TA-5540-12 is a modular and slim form factor AIO, great for point-of-sale systems. It has an 11.6” full HD display with a reliable and responsive PCAP touchscreen. This computer can run Windows or Linux on its Intel KabyLake CPU, and it is compatible with many POS payment terminals and kiosk software systems. It can be mounted on the available POS stand, printer stand, floor stand, and virtually any type of stand or arm via it’s VESA mounting hole pattern. Up to four optional peripherals can be added to all four sides of this computer at one time, including a 3-Track MSR Fingerprint Reader, RFID Reader, 2D Barcode Scanner, 5MP Camera with microphone, and Verifone® VX820 or Ingenico payment terminals. Key Highlights 11.6” LED with PCAP Touchscreen Intel 7th Gen KabyLake CPU Slim, Durable Housing, Small form factor Customizable, Modular, Expandable Full Function USB Type C
Description
The TA-5540-12 is a modular and slim form factor AIO, great for point-of-sale systems. It has an 11.6” full HD display with a reliable and responsive PCAP touchscreen. This computer can run Windows or Linux on its Intel KabyLake CPU, and it is compatible with many POS payment terminals and kiosk software systems. It can be mounted on the available POS stand, printer stand, floor stand, and virtually any type of stand or arm via it’s VESA mounting hole pattern. Up to four optional peripherals can be added to all four sides of this computer at one time, including a 3-Track MSR Fingerprint Reader, RFID Reader, 2D Barcode Scanner, 5MP Camera with microphone, and Verifone® VX820 or Ingenico payment terminals. Key Highlights 11.6” LED with PCAP Touchscreen Intel 7th Gen KabyLake CPU Slim, Durable Housing, Small form factor Customizable, Modular, Expandable Full Function USB Type C

Suppliers

Company
Product
Description
Supplier Links
12
Charlotte, NC, United States
12" Fanless Touch Computer
TA-5540-12
12" Fanless Touch Computer TA-5540-12
The TA-5540-12 is a modular and slim form factor AIO, great for point-of-sale systems. It has an 11.6” full HD display with a reliable and responsive PCAP touchscreen. This computer can run Windows or Linux on its Intel KabyLake CPU, and it is compatible with many POS payment terminals and kiosk software systems. It can be mounted on the available POS stand, printer stand, floor stand, and virtually any type of stand or arm via it’s VESA mounting hole pattern. Up to four optional peripherals can be added to all four sides of this computer at one time, including a 3-Track MSR Fingerprint Reader, RFID Reader, 2D Barcode Scanner, 5MP Camera with microphone, and Verifone® VX820 or Ingenico payment terminals. Key Highlights 11.6” LED with PCAP Touchscreen Intel 7th Gen KabyLake CPU Slim, Durable Housing, Small form factor Customizable, Modular, Expandable Full Function USB Type C

The TA-5540-12 is a modular and slim form factor AIO, great for point-of-sale systems. It has an 11.6” full HD display with a reliable and responsive PCAP touchscreen. This computer can run Windows or Linux on its Intel KabyLake CPU, and it is compatible with many POS payment terminals and kiosk software systems. It can be mounted on the available POS stand, printer stand, floor stand, and virtually any type of stand or arm via it’s VESA mounting hole pattern. Up to four optional peripherals can be added to all four sides of this computer at one time, including a 3-Track MSR Fingerprint Reader, RFID Reader, 2D Barcode Scanner, 5MP Camera with microphone, and Verifone® VX820 or Ingenico payment terminals.

Key Highlights

  • 11.6” LED with PCAP Touchscreen
  • Intel 7th Gen KabyLake CPU
  • Slim, Durable Housing, Small form factor
  • Customizable, Modular, Expandable
  • Full Function USB Type C
Supplier's Site

Technical Specifications

  Teguar Corporation
Product Category Computers
Product Number TA-5540-12
Product Name 12" Fanless Touch Computer
Computer Type Kiosk or POS
Display Size 11.6 inch (294.64 mm)
Operating System Microsoft®; Linux
Processor Intel 386 Family
Unlock Full Specs
to access all available technical data

Similar Products

15
Specs
Computer Type Kiosk or POS
Display Size 15.0 inch (381.00 mm)
Operating System Win 10 loT Enterprise 64bit/ Win 11 loT Enterprise 64bit/ Linux
View Details
Powerful industrial PC - ibaDeskline - iba America LLC
Specs
Computer Type Desktop, Stand Alone or Tower
Operating System Microsoft®
Processor Intel 386 Family
View Details
 - 7200597 - RS Components, Ltd.
RS Components, Ltd.
Specs
Computer Type Desktop, Stand Alone or Tower
Processor Intel 386 Family
Speed 1600 MHz
View Details