Teguar Corporation 15" Medical All-in-One Computer TM-4010-15P

Description
This 15’6 Medical Computer is designed to be a secure and sturdy hub for medical professionals. Features such as multiple control buttons, optional PCIe slots and TPM (Trusted Platform Module) make this medical pc ideal to be used with medical devices or on medical carts. The included cleaning button allows users to freeze the screen while the computer is wiped down. With a full flat IP65 protected front and a smooth, curved enclosure, it is very easy to maintain hygienic standards on the TM-4010-15P. Internal hardware such as five USB 5V pin head connectors, RS232 lines, and LPC for TPM and debugging cards is included for maximum configurability. An Isolated module may be installed in place of the PCI-E expansion card for electrical surge protection. As with all Teguar Computers, industrial strength hardware components are used for 24/7 use in intensive environments. 15.6" Widescreen True Flat Touch Screen Intel Celeron J1900 Quad Core 2.0GHz CPU Optional Webcam and RFID Reader Hardware Security TPM Module with LPC 10 Function Keys and 2LED Indicators Antibacterial IP65 Front Rated Enclosure
Description
This 15’6 Medical Computer is designed to be a secure and sturdy hub for medical professionals. Features such as multiple control buttons, optional PCIe slots and TPM (Trusted Platform Module) make this medical pc ideal to be used with medical devices or on medical carts. The included cleaning button allows users to freeze the screen while the computer is wiped down. With a full flat IP65 protected front and a smooth, curved enclosure, it is very easy to maintain hygienic standards on the TM-4010-15P. Internal hardware such as five USB 5V pin head connectors, RS232 lines, and LPC for TPM and debugging cards is included for maximum configurability. An Isolated module may be installed in place of the PCI-E expansion card for electrical surge protection. As with all Teguar Computers, industrial strength hardware components are used for 24/7 use in intensive environments. 15.6" Widescreen True Flat Touch Screen Intel Celeron J1900 Quad Core 2.0GHz CPU Optional Webcam and RFID Reader Hardware Security TPM Module with LPC 10 Function Keys and 2LED Indicators Antibacterial IP65 Front Rated Enclosure

Suppliers

Company
Product
Description
Supplier Links
15
Charlotte, NC, United States
15" Medical All-in-One Computer
TM-4010-15P
15" Medical All-in-One Computer TM-4010-15P
This 15’6 Medical Computer is designed to be a secure and sturdy hub for medical professionals. Features such as multiple control buttons, optional PCIe slots and TPM (Trusted Platform Module) make this medical pc ideal to be used with medical devices or on medical carts. The included cleaning button allows users to freeze the screen while the computer is wiped down. With a full flat IP65 protected front and a smooth, curved enclosure, it is very easy to maintain hygienic standards on the TM-4010-15P. Internal hardware such as five USB 5V pin head connectors, RS232 lines, and LPC for TPM and debugging cards is included for maximum configurability. An Isolated module may be installed in place of the PCI-E expansion card for electrical surge protection. As with all Teguar Computers, industrial strength hardware components are used for 24/7 use in intensive environments. 15.6" Widescreen True Flat Touch Screen Intel Celeron J1900 Quad Core 2.0GHz CPU Optional Webcam and RFID Reader Hardware Security TPM Module with LPC 10 Function Keys and 2LED Indicators Antibacterial IP65 Front Rated Enclosure

This 15’6 Medical Computer is designed to be a secure and sturdy hub for medical professionals. Features such as multiple control buttons, optional PCIe slots and TPM (Trusted Platform Module) make this medical pc ideal to be used with medical devices or on medical carts. The included cleaning button allows users to freeze the screen while the computer is wiped down. With a full flat IP65 protected front and a smooth, curved enclosure, it is very easy to maintain hygienic standards on the TM-4010-15P. Internal hardware such as five USB 5V pin head connectors, RS232 lines, and LPC for TPM and debugging cards is included for maximum configurability. An Isolated module may be installed in place of the PCI-E expansion card for electrical surge protection. As with all Teguar Computers, industrial strength hardware components are used for 24/7 use in intensive environments.

  • 15.6" Widescreen True Flat Touch Screen
  • Intel Celeron J1900 Quad Core 2.0GHz CPU
  • Optional Webcam and RFID Reader
  • Hardware Security TPM Module with LPC
  • 10 Function Keys and 2LED Indicators
  • Antibacterial IP65 Front Rated Enclosure
Supplier's Site

Technical Specifications

  Teguar Corporation
Product Category Computers
Product Number TM-4010-15P
Product Name 15" Medical All-in-One Computer
Computer Type Medical
Display Size 15.0 inch (381.00 mm)
Operating System Microsoft®
Processor Intel 386 Family
Unlock Full Specs
to access all available technical data

Similar Products

 - 9075716 - RS Components, Ltd.
RS Components, Ltd.
Specs
Computer Type Tablet
Display Size 10.1 inch (256.54 mm)
Operating System Microsoft®
View Details
Embedded Industrial PC - E9066E-bb™ - Marposs Corp
Specs
Operating System Microsoft®
General Features Touch Screen
View Details
17
Specs
Display Size 17.0 inch (431.80 mm)
Operating System Microsoft® Windows 10 LTSC, Microsoft® Windows 11, Linux
Processor Intel 386 Family; Intel® Core™ i7-1365UE 1.7GHz 10-Core
View Details
2 suppliers
Smart Device Manager -  - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Computer Type Tablet
Operating System Microsoft®
Processor Intel 386 Family
View Details