Teguar Corporation 12" Android Panel PC TP-A945-12

Description
The TP-A945-12 Android Panel PC combines durability with the ability to easily integrate into your mobile environment. They are a great solution to replace your PLC or HMI windows-based touch panel PCs. At a lower price point using the proven android platform, the TP-A945-12 easily runs your IoT cloud-based applications. Rugged IP65 front rating ensures a high performing low-cost solution for your HMI applications such as meeting room signage, building automation, security, temperature control, and factory automation. The TP-A945 series include the Android 6.0 Marshmallow OS, which releases the full capabilities of the platform to developers. 12.1" Resistive or P-Cap Touch Screen Panel ARM Cortex A9 CPU Onboard DDR3 1GB Memory Onboard 4GB eMMC Flash IP65 Protected Front Bezel Wide Range Power Input Fanless Design
Description
The TP-A945-12 Android Panel PC combines durability with the ability to easily integrate into your mobile environment. They are a great solution to replace your PLC or HMI windows-based touch panel PCs. At a lower price point using the proven android platform, the TP-A945-12 easily runs your IoT cloud-based applications. Rugged IP65 front rating ensures a high performing low-cost solution for your HMI applications such as meeting room signage, building automation, security, temperature control, and factory automation. The TP-A945 series include the Android 6.0 Marshmallow OS, which releases the full capabilities of the platform to developers. 12.1" Resistive or P-Cap Touch Screen Panel ARM Cortex A9 CPU Onboard DDR3 1GB Memory Onboard 4GB eMMC Flash IP65 Protected Front Bezel Wide Range Power Input Fanless Design

Suppliers

Company
Product
Description
Supplier Links
12
Charlotte, NC, United States
12" Android Panel PC
TP-A945-12
12" Android Panel PC TP-A945-12
The TP-A945-12 Android Panel PC combines durability with the ability to easily integrate into your mobile environment. They are a great solution to replace your PLC or HMI windows-based touch panel PCs. At a lower price point using the proven android platform, the TP-A945-12 easily runs your IoT cloud-based applications. Rugged IP65 front rating ensures a high performing low-cost solution for your HMI applications such as meeting room signage, building automation, security, temperature control, and factory automation. The TP-A945 series include the Android 6.0 Marshmallow OS, which releases the full capabilities of the platform to developers. 12.1" Resistive or P-Cap Touch Screen Panel ARM Cortex A9 CPU Onboard DDR3 1GB Memory Onboard 4GB eMMC Flash IP65 Protected Front Bezel Wide Range Power Input Fanless Design

The TP-A945-12 Android Panel PC combines durability with the ability to easily integrate into your mobile environment. They are a great solution to replace your PLC or HMI windows-based touch panel PCs. At a lower price point using the proven android platform, the TP-A945-12 easily runs your IoT cloud-based applications. Rugged IP65 front rating ensures a high performing low-cost solution for your HMI applications such as meeting room signage, building automation, security, temperature control, and factory automation. The TP-A945 series include the Android 6.0 Marshmallow OS, which releases the full capabilities of the platform to developers.

  • 12.1" Resistive or P-Cap Touch Screen Panel
  • ARM Cortex A9 CPU
  • Onboard DDR3 1GB Memory
  • Onboard 4GB eMMC Flash
  • IP65 Protected Front Bezel
  • Wide Range Power Input
  • Fanless Design
Supplier's Site

Technical Specifications

  Teguar Corporation
Product Category Computers
Product Number TP-A945-12
Product Name 12" Android Panel PC
Display Size 12.1 inch (307.34 mm)
Processor Arm Cortex A9
Speed 1000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Smart Device Manager -  - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Computer Type Tablet
Operating System Microsoft®
Processor Intel 386 Family
View Details
POLARIS PROFESSIONAL 19,1
Specs
Computer Type Computer Terminal
Operating System Microsoft®
Processor Intel 386 Family
View Details