Teguar Corporation 7” Industrial Panel PC TSP-2945-07

Description
The TSP-2945-07 has a stainless steel front panel and aluminum back cover. The grade 304 stainless steel front will never rust, and an optional upgrade to 316 stainless steel will also protect the unit from salt water. This PC is ideal for food and beverage manufacturing or industrial applications exposed to liquids, sprays or humidity. This computer can be panel mounted, to create a waterproof solution, or VESA mounted. The TSP-2945-07 has an Intel Celeron processor and supports Windows 7, Windows 8.1, and Windows 10 IoT. With a 7” LCD touchscreen, this PC is the smallest in the TSP-2945 series, which is available in screen sizes up to 22”. 7” Flat Front Panel Touchscreen Intel Celeron N2930 CPU Stainless Steel IP66/IP69K Front Bezel Fanless Design Wide Range DC 9~36V Power Input
Description
The TSP-2945-07 has a stainless steel front panel and aluminum back cover. The grade 304 stainless steel front will never rust, and an optional upgrade to 316 stainless steel will also protect the unit from salt water. This PC is ideal for food and beverage manufacturing or industrial applications exposed to liquids, sprays or humidity. This computer can be panel mounted, to create a waterproof solution, or VESA mounted. The TSP-2945-07 has an Intel Celeron processor and supports Windows 7, Windows 8.1, and Windows 10 IoT. With a 7” LCD touchscreen, this PC is the smallest in the TSP-2945 series, which is available in screen sizes up to 22”. 7” Flat Front Panel Touchscreen Intel Celeron N2930 CPU Stainless Steel IP66/IP69K Front Bezel Fanless Design Wide Range DC 9~36V Power Input

Suppliers

Company
Product
Description
Supplier Links
7” Industrial Panel PC - TSP-2945-07 - Teguar Corporation
Charlotte, NC, United States
7” Industrial Panel PC
TSP-2945-07
7” Industrial Panel PC TSP-2945-07
The TSP-2945-07 has a stainless steel front panel and aluminum back cover. The grade 304 stainless steel front will never rust, and an optional upgrade to 316 stainless steel will also protect the unit from salt water. This PC is ideal for food and beverage manufacturing or industrial applications exposed to liquids, sprays or humidity. This computer can be panel mounted, to create a waterproof solution, or VESA mounted. The TSP-2945-07 has an Intel Celeron processor and supports Windows 7, Windows 8.1, and Windows 10 IoT. With a 7” LCD touchscreen, this PC is the smallest in the TSP-2945 series, which is available in screen sizes up to 22”. 7” Flat Front Panel Touchscreen Intel Celeron N2930 CPU Stainless Steel IP66/IP69K Front Bezel Fanless Design Wide Range DC 9~36V Power Input

The TSP-2945-07 has a stainless steel front panel and aluminum back cover. The grade 304 stainless steel front will never rust, and an optional upgrade to 316 stainless steel will also protect the unit from salt water. This PC is ideal for food and beverage manufacturing or industrial applications exposed to liquids, sprays or humidity. This computer can be panel mounted, to create a waterproof solution, or VESA mounted. The TSP-2945-07 has an Intel Celeron processor and supports Windows 7, Windows 8.1, and Windows 10 IoT. With a 7” LCD touchscreen, this PC is the smallest in the TSP-2945 series, which is available in screen sizes up to 22”.

  • 7” Flat Front Panel Touchscreen
  • Intel Celeron N2930 CPU
  • Stainless Steel IP66/IP69K Front Bezel
  • Fanless Design
  • Wide Range DC 9~36V Power Input
Supplier's Site

Technical Specifications

  Teguar Corporation
Product Category Computers
Product Number TSP-2945-07
Product Name 7” Industrial Panel PC
Display Size 7.0 inch (177.80 mm)
Operating System Microsoft®
Processor Intel 386 Family
Unlock Full Specs
to access all available technical data

Similar Products

18.5
Specs
Display Size 18.5 inch (469.90 mm)
Operating System Microsoft® Windows 10 LTSC, Microsoft® Windows 11, Linux
Processor Intel 386 Family; Intel® Core™ i3-1315UE 1.2GHz 6-Core
View Details
2 suppliers
Powerful industrial PC - ibaDeskline - iba America LLC
Specs
Computer Type Desktop, Stand Alone or Tower
Operating System Microsoft®
Processor Intel 386 Family
View Details
 - 7200585 - RS Components, Ltd.
RS Components, Ltd.
Specs
Computer Type Desktop, Stand Alone or Tower
Processor Intel 386 Family
Speed 1600 MHz
View Details