This rugged tablet is built to withstand rigorous, long-term operation in the toughest environments. The tablet’s IP65 rated bezel protects its Intel Kabylake Dual Core processer from water, humidity, dust and dirt. The TRT-5180-10 can withstand accidental drops, shocks and falls, as it complies with MIL-STD-810G ratings and it has an easy-access, removable battery that lasts up to 8 hours. This versatile tablet comes with a wide range of inputs and outputs and comes standard with built-in Bluetooth, Wi-Fi, GPS, and 3G capabilities, so you can stay connected wherever you are.
| Teguar Corporation | |
|---|---|
| Product Category | Ruggedized Computers |
| Product Number | TRT-5180-10 |
| Product Name | 10" Rugged Tablet PC |
| Computer Type | Tablet |
| General Features | Ruggedized |
| Processor | Intel 386 Family |
| Main Memory | 4.00 to 8.00 GB |