Teguar Corporation Datasheets for Medical Equipment and Supplies
Medical equipment and supplies are used in medical, dental, hospital, pharmacy, and clinical laboratories.
Medical Equipment and Supplies: Learn more
| Product Name | Notes |
|---|---|
| Infotainment is the computing standard of the future for healthcare bedside terminals. The fanless TME-2240-19 is designed to meet your all-in-one computer needs as well as be able to take... | |
| The fanless TME-5031-22 is a medical panel PC designed for use as patient infotainment terminals or nursing cart/station computers. These units feature powerful Intel Core i3/i5/i7 Skylake processors, but since... | |
| The impressive widescreen of the TM-5040-22 medical grade All-in-One PC brings clarity and a bright display of information essential for medical care. The Intel Skylake core i3/i5 processor in the... | |
| The Teguar TM-3110-22 fanless medical computer has a large 21.5" full HD touchscreen. The unit comes equipped with a 5th generation Intel Broadwell Core i5 CPU and up to 16GB... | |
| The TM-3110-19 fanless medical PC is the perfect solution for healthcare offices, exam rooms, medical clinics or at the operating table. Designed for quiet yet powerful performance, this fanless unit... | |
| The TM-4433-10 is a cost effective medical panel computer with a 10.1" LCD display. This all-in-one medical computer has a super sleek, fanless design and is equipped with an Intel... | |
| The TM-5010-15 panel PC is a compact, efficient PC that meets or exceeds medical grade computer requirements. With its high performance Intel 6th generation Core i3/i5/i7, this powerful medical panel... | |
| The TM-5010-17F medical computer has taken every consideration into account for seamless digital care. This medical PC is 60601-1 4th edition certified and it's easy to clean anti-bacteria front bezel... | |
| The TM-5010-19 medical panel PC is durable and reliable with full safety and medical certifications for a wide variety of applications. The high brightness LCD, anti-bacteria housing and easy-wipe surfaces... | |
| The TM-5010-22 fanless healthcare computer is the best in class of 22” medical computers. All recent medical grade computer requirements are met or superseded to meet new medical technology requirements... | |
| The TM-5010-22F healthcare computer is partner to the TM-5010-22. The major difference is the TM-5010-22F has a fan which allows for the extra bit of power (35W max) for higher... | |
| The TM-5040-16 is a medical-grade all-in-one PC with a 15.6” widescreen touch display. Running the latest Skylake i3/i5 processors and a fanless cooling system, this unit is ready for reliable... | |
| The TM-5040-18 All-in-One PC has a large 18.5” widescreen p-cap touch display. The front of this PC is full-flush, preventing the built up of debris in corners and crevices, and... | |
| The TM-5510-22 features three hot-swappable batteries which enable users with endless operation. Reduce total cost of ownership and eliminate power cords by having non-powered Work Stations on Wheels (WOW). The... | |
| The TM-5557-22 features a powerful 7th generation Intel Core i5/i7 & Celeron processor. This medical computer is ultra-thin (44 mm) and weighs only 11lbs, making it the lightest weight... | |
| The TMB-5010 ensures the highest level of patient safety while delivering high value to your medical team. The Intel Skylake Core I CPU is fast and reliable and can withstand... | |
| The TMB-5010-PCIe is designed to meet the nonstop demands of medical applications and add value to patient care. The high performance 6th gen Intel Core i3/i5/i7 CPU is fast... | |
| The TMD-10-15 Medical Monitor can be connected to a medical box PC or a medical all-in-one computer to act as an extended or cloned display. The 15.6” touchscreen display is... | |
| The TMD-10-22 Medical Display meets the latest medical certification and has a 21.5” full HD 1920 x 1080 touchscreen. This monitor has USB, DVI-D, HDMI, Display, Audio Ports and built-in... | |
| The TMD-10-24 is a medical grade touch screen monitor that can be connected to any computer, including a medical box PC or an all-in-one computer to act as an extended... | |
| The TMD-20-15 is a medically certified touchscreen display with a projected-capacitive multi-touch screen. The 1920 x 1080 resolution display provides high quality image reproduction for viewing patient images or electronic... | |
| The TMT-4375-12 is a medical tablet that is designed to flourish under any conditions in the healthcare environment. These fanless mobile units come with Intel quad core Atom processors, as... | |
| The TMT-4391-08 was designed with patient safety in mind. This medical tablet has an easy-to-clean, IP65 rated bezel and fanless cooling system that prevents the spread of dust and germs. | |
| The TP-4040-10M offers reliability, great aesthetics, and a long usage life to maximize your ROI. This Panel PC offers the best in class solution ideal for room use programs, or... | |
| The TP-4040-15M can be placed about anywhere in a medical care environment. The attractive and durable housing is coated with an antibacterial treatment and IP65 front protected for frequent wipe... | |
| The TP-4040-19M can be placed almost anywhere in a medical care facility. The attractive and durable housing is coated with an antibacterial treatment and IP65 front protected for frequent cleaning. | |
| The TP-4040-22M is designed to be placed center stage in high traffic areas of a medical care facility. The durable and attractive housing is IP65 front protected for frequent cleaning... | |
| This 15’6 Medical Computer is designed to be a secure and sturdy hub for medical professionals. Features such as multiple control buttons, optional PCIe slots and TPM (Trusted Platform Module)... | |
| With the highest level of medical safety protection available, the TM-5010-24 medical computer is the premier 24” healthcare computer available today. Recent medical panel pc requirements and future needs are... |