Teguar Corporation 7" Android Panel PC TP-A945-07

Description
The TP-A945-07 Android touchscreen computer is a cost effective alternative to traditional Windows based panel PCs. The proven Android platform is perfect for web based applications and is easily integrated into industrial manufacturing applications. Unlike typical Android tablets and computers, the TP-A945-07 Android touchscreen includes a rugged enclosure and IP65 front bezel, which allows for durability and reliability in any environment. This low-cost solution is perfect for applications such as factory automation, building automation, security, and IoT cloud based solutions. The TP-A945 series include the Android 6.0 Marshmallow OS, which releases the full capabilities of the platform to developers. 7" True Flat Panel Touch Screen Panel ARM Cortex A9 CPU Wide Range Power Input Onboard DDR3 1GB Memory IP65 Protected Front Bezel Onboard 4GB eMMC Flash Fanless Design
Description
The TP-A945-07 Android touchscreen computer is a cost effective alternative to traditional Windows based panel PCs. The proven Android platform is perfect for web based applications and is easily integrated into industrial manufacturing applications. Unlike typical Android tablets and computers, the TP-A945-07 Android touchscreen includes a rugged enclosure and IP65 front bezel, which allows for durability and reliability in any environment. This low-cost solution is perfect for applications such as factory automation, building automation, security, and IoT cloud based solutions. The TP-A945 series include the Android 6.0 Marshmallow OS, which releases the full capabilities of the platform to developers. 7" True Flat Panel Touch Screen Panel ARM Cortex A9 CPU Wide Range Power Input Onboard DDR3 1GB Memory IP65 Protected Front Bezel Onboard 4GB eMMC Flash Fanless Design

Suppliers

Company
Product
Description
Supplier Links
7
Charlotte, NC, United States
7" Android Panel PC
TP-A945-07
7" Android Panel PC TP-A945-07
The TP-A945-07 Android touchscreen computer is a cost effective alternative to traditional Windows based panel PCs. The proven Android platform is perfect for web based applications and is easily integrated into industrial manufacturing applications. Unlike typical Android tablets and computers, the TP-A945-07 Android touchscreen includes a rugged enclosure and IP65 front bezel, which allows for durability and reliability in any environment. This low-cost solution is perfect for applications such as factory automation, building automation, security, and IoT cloud based solutions. The TP-A945 series include the Android 6.0 Marshmallow OS, which releases the full capabilities of the platform to developers. 7" True Flat Panel Touch Screen Panel ARM Cortex A9 CPU Wide Range Power Input Onboard DDR3 1GB Memory IP65 Protected Front Bezel Onboard 4GB eMMC Flash Fanless Design

The TP-A945-07 Android touchscreen computer is a cost effective alternative to traditional Windows based panel PCs. The proven Android platform is perfect for web based applications and is easily integrated into industrial manufacturing applications. Unlike typical Android tablets and computers, the TP-A945-07 Android touchscreen includes a rugged enclosure and IP65 front bezel, which allows for durability and reliability in any environment. This low-cost solution is perfect for applications such as factory automation, building automation, security, and IoT cloud based solutions. The TP-A945 series include the Android 6.0 Marshmallow OS, which releases the full capabilities of the platform to developers.

  • 7" True Flat Panel Touch Screen Panel
  • ARM Cortex A9 CPU
  • Wide Range Power Input
  • Onboard DDR3 1GB Memory
  • IP65 Protected Front Bezel
  • Onboard 4GB eMMC Flash
  • Fanless Design
Supplier's Site

Technical Specifications

  Teguar Corporation
Product Category Computers
Product Number TP-A945-07
Product Name 7" Android Panel PC
Display Size 7.0 inch (177.80 mm)
Processor Intel 386 Family
Speed 1000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Smart Device Manager -  - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Computer Type Tablet
Operating System Microsoft®
Processor Intel 386 Family
View Details
POLARIS PROFESSIONAL II - polaris professional 2 panel pc - BARTEC
Specs
Computer Type Computer Terminal
Operating System Microsoft®
Processor Intel 386 Family
View Details
18.5
Specs
Display Size 18.5 inch (469.90 mm)
Operating System Microsoft® Windows 10 LTSC, Microsoft® Windows 11, Linux
Processor Intel 386 Family; Intel® Core™ i5-1145G7E 1.5GHz Quad core
View Details
2 suppliers