Teguar Corporation 22" Medical Panel Computer TM-5557-22

Description
The TM-5557-22 features a powerful 7th generation Intel Core i5/i7 & Celeron processor. This medical computer is ultra-thin (44 mm) and weighs only 11lbs, making it the lightest weight medical computer in its class. The light weight design makes it desirable for medical carts and bedside terminals that have been overweight and difficult to maneuver for too long. The fanless cooling system allows for quiet operation and prevents the spread of dust and germs. The medical grade plastic has an anti-bacterial coating and the front is IP65 rated, so this PC can withstand spills, sprays and repeated wipe downs with cleaning chemicals. The TM-5557-22 comes standard fully packed with a front camera, WiFi/BT 4.2 and even isolated I/Os, allowing for easy integration with other medical devices. This medical panel computer has an optional battery pack that provides about two hours of power, so nurses can switch rooms without having to power down the computer, or use a heavy and expensive battery powered cart. 21.5" Fanless Medical AIO Intel 7th Gen Kabylake Core i5/i7 Celeron CPU Full HD Display with P-CAP Touchscreen Latest 4th Edition 60601 Medical Certifications Light Weight, Ultra-thin, Stylish Bezel IP65 Front Bezel with Anti-microbial Housing Wide Variety of I/O’s and Expansion Features
Description
The TM-5557-22 features a powerful 7th generation Intel Core i5/i7 & Celeron processor. This medical computer is ultra-thin (44 mm) and weighs only 11lbs, making it the lightest weight medical computer in its class. The light weight design makes it desirable for medical carts and bedside terminals that have been overweight and difficult to maneuver for too long. The fanless cooling system allows for quiet operation and prevents the spread of dust and germs. The medical grade plastic has an anti-bacterial coating and the front is IP65 rated, so this PC can withstand spills, sprays and repeated wipe downs with cleaning chemicals. The TM-5557-22 comes standard fully packed with a front camera, WiFi/BT 4.2 and even isolated I/Os, allowing for easy integration with other medical devices. This medical panel computer has an optional battery pack that provides about two hours of power, so nurses can switch rooms without having to power down the computer, or use a heavy and expensive battery powered cart. 21.5" Fanless Medical AIO Intel 7th Gen Kabylake Core i5/i7 Celeron CPU Full HD Display with P-CAP Touchscreen Latest 4th Edition 60601 Medical Certifications Light Weight, Ultra-thin, Stylish Bezel IP65 Front Bezel with Anti-microbial Housing Wide Variety of I/O’s and Expansion Features

Suppliers

Company
Product
Description
Supplier Links
22
Charlotte, NC, United States
22" Medical Panel Computer
TM-5557-22
22" Medical Panel Computer TM-5557-22
The TM-5557-22 features a powerful 7th generation Intel Core i5/i7 & Celeron processor. This medical computer is ultra-thin (44 mm) and weighs only 11lbs, making it the lightest weight medical computer in its class. The light weight design makes it desirable for medical carts and bedside terminals that have been overweight and difficult to maneuver for too long. The fanless cooling system allows for quiet operation and prevents the spread of dust and germs. The medical grade plastic has an anti-bacterial coating and the front is IP65 rated, so this PC can withstand spills, sprays and repeated wipe downs with cleaning chemicals. The TM-5557-22 comes standard fully packed with a front camera, WiFi/BT 4.2 and even isolated I/Os, allowing for easy integration with other medical devices. This medical panel computer has an optional battery pack that provides about two hours of power, so nurses can switch rooms without having to power down the computer, or use a heavy and expensive battery powered cart. 21.5" Fanless Medical AIO Intel 7th Gen Kabylake Core i5/i7 Celeron CPU Full HD Display with P-CAP Touchscreen Latest 4th Edition 60601 Medical Certifications Light Weight, Ultra-thin, Stylish Bezel IP65 Front Bezel with Anti-microbial Housing Wide Variety of I/O’s and Expansion Features

The TM-5557-22 features a powerful 7th generation Intel Core i5/i7 & Celeron processor. This medical computer is ultra-thin (44 mm) and weighs only 11lbs, making it the lightest weight medical computer in its class. The light weight design makes it desirable for medical carts and bedside terminals that have been overweight and difficult to maneuver for too long. The fanless cooling system allows for quiet operation and prevents the spread of dust and germs. The medical grade plastic has an anti-bacterial coating and the front is IP65 rated, so this PC can withstand spills, sprays and repeated wipe downs with cleaning chemicals. The TM-5557-22 comes standard fully packed with a front camera, WiFi/BT 4.2 and even isolated I/Os, allowing for easy integration with other medical devices. This medical panel computer has an optional battery pack that provides about two hours of power, so nurses can switch rooms without having to power down the computer, or use a heavy and expensive battery powered cart.

  • 21.5" Fanless Medical AIO
  • Intel 7th Gen Kabylake Core i5/i7 Celeron CPU
  • Full HD Display with P-CAP Touchscreen
  • Latest 4th Edition 60601 Medical Certifications
  • Light Weight, Ultra-thin, Stylish Bezel
  • IP65 Front Bezel with Anti-microbial Housing
  • Wide Variety of I/O’s and Expansion Features
Supplier's Site

Technical Specifications

  Teguar Corporation
Product Category Computers
Product Number TM-5557-22
Product Name 22" Medical Panel Computer
Computer Type Medical
Display Size 21.5 inch (546.10 mm)
Processor Intel 386 Family
Unlock Full Specs
to access all available technical data

Similar Products

Smart Device Manager -  - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Computer Type Tablet
Operating System Microsoft®
Processor Intel 386 Family
View Details
POLARIS PROFESSIONAL 15
Specs
Computer Type Computer Terminal
Operating System Microsoft®
Processor Intel 386 Family
View Details