Teguar Corporation 12" Fanless Panel PC TP-2945-12

Description
The TP-2945-12 is a solid addition to any shop floor or manufacturing operation. The 12.1" full flat touchscreen display allows for easy interaction with facility software. By utilizing a system on chip (SoC) architecture, this unit can provide strong CPU performance without being a massive drain on power. Built with industrial-grade solid state components, this fanless panel pc can easily withstand working environments containing dust, dirt, and vibrations. The rugged housing is made of a tough die-cast aluminum and features an IP65 dust and waterproof rating on the front bezel. For added versatility you can choose to configure this computer to receive its power from a standard ethernet cable (PoE) rather than using a DC input cable. 12.1” True Flat Panel Touch Screen Intel Bay Trail Quad Core N2930 1.83GHz CPU Onboard DDR3L 4GB Memory Optional PoE (Power over Ethernet) IP66 Protected Front Bezel 2 Pin Connector for Power Switch
Description
The TP-2945-12 is a solid addition to any shop floor or manufacturing operation. The 12.1" full flat touchscreen display allows for easy interaction with facility software. By utilizing a system on chip (SoC) architecture, this unit can provide strong CPU performance without being a massive drain on power. Built with industrial-grade solid state components, this fanless panel pc can easily withstand working environments containing dust, dirt, and vibrations. The rugged housing is made of a tough die-cast aluminum and features an IP65 dust and waterproof rating on the front bezel. For added versatility you can choose to configure this computer to receive its power from a standard ethernet cable (PoE) rather than using a DC input cable. 12.1” True Flat Panel Touch Screen Intel Bay Trail Quad Core N2930 1.83GHz CPU Onboard DDR3L 4GB Memory Optional PoE (Power over Ethernet) IP66 Protected Front Bezel 2 Pin Connector for Power Switch

Suppliers

Company
Product
Description
Supplier Links
12
Charlotte, NC, United States
12" Fanless Panel PC
TP-2945-12
12" Fanless Panel PC TP-2945-12
The TP-2945-12 is a solid addition to any shop floor or manufacturing operation. The 12.1" full flat touchscreen display allows for easy interaction with facility software. By utilizing a system on chip (SoC) architecture, this unit can provide strong CPU performance without being a massive drain on power. Built with industrial-grade solid state components, this fanless panel pc can easily withstand working environments containing dust, dirt, and vibrations. The rugged housing is made of a tough die-cast aluminum and features an IP65 dust and waterproof rating on the front bezel. For added versatility you can choose to configure this computer to receive its power from a standard ethernet cable (PoE) rather than using a DC input cable. 12.1” True Flat Panel Touch Screen Intel Bay Trail Quad Core N2930 1.83GHz CPU Onboard DDR3L 4GB Memory Optional PoE (Power over Ethernet) IP66 Protected Front Bezel 2 Pin Connector for Power Switch

The TP-2945-12 is a solid addition to any shop floor or manufacturing operation. The 12.1" full flat touchscreen display allows for easy interaction with facility software. By utilizing a system on chip (SoC) architecture, this unit can provide strong CPU performance without being a massive drain on power. Built with industrial-grade solid state components, this fanless panel pc can easily withstand working environments containing dust, dirt, and vibrations. The rugged housing is made of a tough die-cast aluminum and features an IP65 dust and waterproof rating on the front bezel. For added versatility you can choose to configure this computer to receive its power from a standard ethernet cable (PoE) rather than using a DC input cable.

  • 12.1” True Flat Panel Touch Screen
  • Intel Bay Trail Quad Core N2930 1.83GHz CPU
  • Onboard DDR3L 4GB Memory
  • Optional PoE (Power over Ethernet)
  • IP66 Protected Front Bezel
  • 2 Pin Connector for Power Switch
Supplier's Site

Technical Specifications

  Teguar Corporation
Product Category Computers
Product Number TP-2945-12
Product Name 12" Fanless Panel PC
Display Size 12.1 inch (307.34 mm)
Processor Intel 386 Family
Speed 1830 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Smart Device Manager -  - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Computer Type Tablet
Operating System Microsoft®
Processor Intel 386 Family
View Details
Powerful industrial PC - ibaRackline - iba America LLC
Specs
Computer Type Desktop, Stand Alone or Tower
Operating System Microsoft®
Processor Intel 386 Family
View Details
Tablet PC Agile S NI - tablet-agile-s-ni - BARTEC
Specs
Computer Type Tablet
Display Size 10.1 inch (256.54 mm)
Operating System Microsoft®
View Details
Karbon 430 Intel Atom Compact Rugged Computer with Expansion - K430 - OnLogic Inc.
Specs
Operating System Microsoft®
Processor Intel 386 Family; Intel Atom ; Intel Pentium
Speed 1800 to 3000 MHz
View Details