Teguar Corporation 10" All-In-One PC TP-4040-10

Description
The TP-4040-10 Touch Panel PC is just the right size for quick use in high traffic and commercial areas. Created with industrial components made to run 24/7, this fanless computer has a smooth black or white piano finish to compliment your facility. The Bay Trail Quad Core CPU has up to 8GB RAM and is an economic choice that has low power usage. The TP-4040-10 panel pc has a 10.1” IP65 protected front screen so it can withstand constant usage and be wiped down periodically for cleaning. The smaller screen size with great processing power works well for applications such as a time clock check in station, or to signal and program facility use with meeting room software. Versatile and compact, this Panel PC packs a punch. 10.1 Full Flat IP65 Protected Touchscreen Intel Bay Trail J1900 2.0GHz Quad Core CPU USB 3.0 & 2.0 Ports, 4 COM Ports, and More Very Low Power Consumption Projected Capacitive Multi-Touch Toucschreen Thin, Attractive Profile
Description
The TP-4040-10 Touch Panel PC is just the right size for quick use in high traffic and commercial areas. Created with industrial components made to run 24/7, this fanless computer has a smooth black or white piano finish to compliment your facility. The Bay Trail Quad Core CPU has up to 8GB RAM and is an economic choice that has low power usage. The TP-4040-10 panel pc has a 10.1” IP65 protected front screen so it can withstand constant usage and be wiped down periodically for cleaning. The smaller screen size with great processing power works well for applications such as a time clock check in station, or to signal and program facility use with meeting room software. Versatile and compact, this Panel PC packs a punch. 10.1 Full Flat IP65 Protected Touchscreen Intel Bay Trail J1900 2.0GHz Quad Core CPU USB 3.0 & 2.0 Ports, 4 COM Ports, and More Very Low Power Consumption Projected Capacitive Multi-Touch Toucschreen Thin, Attractive Profile

Suppliers

Company
Product
Description
Supplier Links
10
Charlotte, NC, United States
10" All-In-One PC
TP-4040-10
10" All-In-One PC TP-4040-10
The TP-4040-10 Touch Panel PC is just the right size for quick use in high traffic and commercial areas. Created with industrial components made to run 24/7, this fanless computer has a smooth black or white piano finish to compliment your facility. The Bay Trail Quad Core CPU has up to 8GB RAM and is an economic choice that has low power usage. The TP-4040-10 panel pc has a 10.1” IP65 protected front screen so it can withstand constant usage and be wiped down periodically for cleaning. The smaller screen size with great processing power works well for applications such as a time clock check in station, or to signal and program facility use with meeting room software. Versatile and compact, this Panel PC packs a punch. 10.1 Full Flat IP65 Protected Touchscreen Intel Bay Trail J1900 2.0GHz Quad Core CPU USB 3.0 & 2.0 Ports, 4 COM Ports, and More Very Low Power Consumption Projected Capacitive Multi-Touch Toucschreen Thin, Attractive Profile

The TP-4040-10 Touch Panel PC is just the right size for quick use in high traffic and commercial areas. Created with industrial components made to run 24/7, this fanless computer has a smooth black or white piano finish to compliment your facility. The Bay Trail Quad Core CPU has up to 8GB RAM and is an economic choice that has low power usage. The TP-4040-10 panel pc has a 10.1” IP65 protected front screen so it can withstand constant usage and be wiped down periodically for cleaning. The smaller screen size with great processing power works well for applications such as a time clock check in station, or to signal and program facility use with meeting room software. Versatile and compact, this Panel PC packs a punch.

  • 10.1 Full Flat IP65 Protected Touchscreen
  • Intel Bay Trail J1900 2.0GHz Quad Core CPU
  • USB 3.0 & 2.0 Ports, 4 COM Ports, and More
  • Very Low Power Consumption
  • Projected Capacitive Multi-Touch Toucschreen
  • Thin, Attractive Profile
Supplier's Site

Technical Specifications

  Teguar Corporation
Product Category Computers
Product Number TP-4040-10
Product Name 10" All-In-One PC
Computer Type All-in-One
Display Size 10.1 inch (256.54 mm)
Processor Intel 386 Family
Speed 2300 to 2400 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Powerful industrial PC - ibaRackline-PC CAM - iba America LLC
Specs
Computer Type Desktop, Stand Alone or Tower
Operating System Microsoft®
Processor Intel 386 Family
View Details
 - 7200585 - RS Components, Ltd.
RS Components, Ltd.
Specs
Computer Type Desktop, Stand Alone or Tower
Processor Intel 386 Family
Speed 1600 MHz
View Details