Teguar Corporation 15" Fanless Panel PC TP-5045-15

Description
The TP-5045-15 fanless panel PC offers the latest Intel 6th generation core i3/i5 CPUs superior processing power with long life cycle support. The unique compact thermal design includes a rugged die cast aluminum enclosure for fanless operation and durability in high shock and vibration settings. The front bezel is IP66 rated for protection from water and dust and uses a full flat design to prevent build-up of particulates on the front surface. With up to 16GB of DDR4 memory, the TP-5045-15 fanless panel PC is an ideal solution for most Windows or Linux based applications. A sunlight readable touchscreen option can be chosen where a high brightness screen is needed. Also, an optional PoE (Power over Ethernet) GbE LAN port can be added to simplify cabling. The TP-5045-15 is great solution for applications such as a data hub for your IoT / IIoT sensors and to run your ERP (Enterprise Resource Planning) software. 15” Flat Panel with Resistive or P-Cap Touchscreen Intel 6th Generation Core i3/i5 CPU Optional Sunlight Readable LCD DDR4 2133MHz memory, up to 16GB Aluminum Housing with IP66 Protected Front Fanless Design with Wide Range 9~36VDC Power Input Optional PoE (Power over Ethernet) LAN Port
Description
The TP-5045-15 fanless panel PC offers the latest Intel 6th generation core i3/i5 CPUs superior processing power with long life cycle support. The unique compact thermal design includes a rugged die cast aluminum enclosure for fanless operation and durability in high shock and vibration settings. The front bezel is IP66 rated for protection from water and dust and uses a full flat design to prevent build-up of particulates on the front surface. With up to 16GB of DDR4 memory, the TP-5045-15 fanless panel PC is an ideal solution for most Windows or Linux based applications. A sunlight readable touchscreen option can be chosen where a high brightness screen is needed. Also, an optional PoE (Power over Ethernet) GbE LAN port can be added to simplify cabling. The TP-5045-15 is great solution for applications such as a data hub for your IoT / IIoT sensors and to run your ERP (Enterprise Resource Planning) software. 15” Flat Panel with Resistive or P-Cap Touchscreen Intel 6th Generation Core i3/i5 CPU Optional Sunlight Readable LCD DDR4 2133MHz memory, up to 16GB Aluminum Housing with IP66 Protected Front Fanless Design with Wide Range 9~36VDC Power Input Optional PoE (Power over Ethernet) LAN Port

Suppliers

Company
Product
Description
Supplier Links
15
Charlotte, NC, United States
15" Fanless Panel PC
TP-5045-15
15" Fanless Panel PC TP-5045-15
The TP-5045-15 fanless panel PC offers the latest Intel 6th generation core i3/i5 CPUs superior processing power with long life cycle support. The unique compact thermal design includes a rugged die cast aluminum enclosure for fanless operation and durability in high shock and vibration settings. The front bezel is IP66 rated for protection from water and dust and uses a full flat design to prevent build-up of particulates on the front surface. With up to 16GB of DDR4 memory, the TP-5045-15 fanless panel PC is an ideal solution for most Windows or Linux based applications. A sunlight readable touchscreen option can be chosen where a high brightness screen is needed. Also, an optional PoE (Power over Ethernet) GbE LAN port can be added to simplify cabling. The TP-5045-15 is great solution for applications such as a data hub for your IoT / IIoT sensors and to run your ERP (Enterprise Resource Planning) software. 15” Flat Panel with Resistive or P-Cap Touchscreen Intel 6th Generation Core i3/i5 CPU Optional Sunlight Readable LCD DDR4 2133MHz memory, up to 16GB Aluminum Housing with IP66 Protected Front Fanless Design with Wide Range 9~36VDC Power Input Optional PoE (Power over Ethernet) LAN Port

The TP-5045-15 fanless panel PC offers the latest Intel 6th generation core i3/i5 CPUs superior processing power with long life cycle support. The unique compact thermal design includes a rugged die cast aluminum enclosure for fanless operation and durability in high shock and vibration settings. The front bezel is IP66 rated for protection from water and dust and uses a full flat design to prevent build-up of particulates on the front surface. With up to 16GB of DDR4 memory, the TP-5045-15 fanless panel PC is an ideal solution for most Windows or Linux based applications. A sunlight readable touchscreen option can be chosen where a high brightness screen is needed. Also, an optional PoE (Power over Ethernet) GbE LAN port can be added to simplify cabling. The TP-5045-15 is great solution for applications such as a data hub for your IoT / IIoT sensors and to run your ERP (Enterprise Resource Planning) software.

  • 15” Flat Panel with Resistive or P-Cap Touchscreen
  • Intel 6th Generation Core i3/i5 CPU
  • Optional Sunlight Readable LCD
  • DDR4 2133MHz memory, up to 16GB
  • Aluminum Housing with IP66 Protected Front
  • Fanless Design with Wide Range 9~36VDC Power Input
  • Optional PoE (Power over Ethernet) LAN Port
Supplier's Site

Technical Specifications

  Teguar Corporation
Product Category Computers
Product Number TP-5045-15
Product Name 15" Fanless Panel PC
Display Size 15.0 inch (381.00 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Powerful industrial PC - ibaRackline-PC HD - iba America LLC
Specs
Computer Type Desktop, Stand Alone or Tower
Operating System Microsoft®
Processor Intel 386 Family
View Details
 - 7200581 - RS Components, Ltd.
RS Components, Ltd.
Specs
Computer Type Desktop, Stand Alone or Tower
Processor Intel 386 Family
Speed 1600 MHz
View Details